EN
  • EN
  • DE

MCIMX6D6AVT08AE

Part No MCIMX6D6AVT08AE
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description I.MX6D ROM PERF ENHAN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A9 Microprocessor IC series 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Manufacturer NXP
Series i.MX6D
Package Tray
Core Processor ARM® Cortex®-A9
Speed 852MHZ
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 624-FBGA, FCBGA
Case / Package 624-FCBGA (21x21)
Family Name MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926538-MCIMX6D6AVT08AE
Ultra Librarian 3D Model Ultra Librarian MCIMX6D6AVT08AE CAD Model

Description

The MCIMX6D6AVT08AE is a high-performance, energy-efficient processor from NXP Semiconductors, designed to deliver advanced multimedia and graphical capabilities for a wide range of applications. This processor is part of the i.MX 6Dual series, which is known for its scalable multicore platforms that include single-, dual-, and quad-core families based on the ARM Cortex-A9 architecture.

Key Features

  • High Performance: With dual ARM Cortex-A9 cores running at up to 800 MHz, the MCIMX6D6AVT08AE offers a balance of performance and power efficiency, making it ideal for demanding multimedia applications.
  • Advanced Graphics: Integrated with a 3D graphics processor that supports OpenGL ES 2.0 and 3D interfaces, this processor is capable of delivering rich visual experiences with high-resolution display support.
  • Flexible Multimedia Processing: The device includes a multi-format HD video decoder and encoder that supports up to 1080p video, enabling high-quality video processing for applications such as digital signage and media players.
  • Connectivity: Equipped with a range of interfaces, including HDMI 1.4, PCI Express, and Gigabit Ethernet, the MCIMX6D6AVT08AE offers versatile connectivity options for embedded systems.
  • Low Power Consumption: Designed for power-sensitive applications, this processor features dynamic voltage and frequency scaling, as well as various low-power modes to minimize energy usage.

Applications

The MCIMX6D6AVT08AE is suited for a variety of applications, including but not limited to:

  • Automotive Infotainment
  • Industrial Control and Automation
  • Human-Machine Interface (HMI)
  • Portable Medical Devices
  • Smart Energy Solutions

Summary

The NXP MCIMX6D6AVT08AE processor is a versatile and powerful component that brings together high-performance computing, sophisticated graphics, and robust multimedia features. Its energy-efficient design and comprehensive connectivity make it an excellent choice for developers looking to create advanced embedded systems with stringent power and performance requirements.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
IBM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.2964 $86.5928
3+ $35.5253 $106.5759
5+ $34.4151 $172.0755
7+ $33.3049 $233.1343
8+ $32.1948 $257.5584
11+ $28.8643 $317.5073
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,547 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess