EN
  • EN
  • DE

SMDA03-6E3/TR13

Part No SMDA03-6E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 6
Voltage - Reverse Standoff (Typ) 3.3V
Voltage - Breakdown (Min) 4V
Voltage - Clamping (Max) @ Ipp 9V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 800pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDA03
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299036-SMDA03-6E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMDA03-6E3/TR13 CAD Model

Description

Microchip Technology's SMDA03-6E3/TR13: Robust ESD Protection Device

The SMDA03-6E3/TR13 is a state-of-the-art transient voltage suppressor designed by Microchip Technology to safeguard sensitive electronic components from electrostatic discharge (ESD) and other voltage-induced transients. This device is a part of Microchip's robust protection solutions, offering a combination of low clamping voltage, high surge capability, and fast response time, making it an ideal choice for a wide range of applications.

Constructed with the needs of modern electronics in mind, the SMDA03-6E3/TR13 is packaged in a space-saving SO-8 configuration, allowing for efficient use of PCB real estate. The device features six lines of protection, ensuring comprehensive coverage for multi-line applications. It is typically used for protecting data lines and I/O ports in consumer electronics, computer peripherals, and telecommunications systems.

The SMDA03-6E3/TR13 is characterized by its low working voltage of 3.3V, which is suitable for protecting low-voltage digital circuits without compromising their performance. Its low clamping voltage ensures that even the most sensitive components are shielded from the harmful effects of transient voltage spikes.

With its high surge capability, the SMDA03-6E3/TR13 can withstand significant transient currents, offering reliable protection against ESD events as defined by the IEC 61000-4-2 standard. This ensures that devices employing this protective component can withstand common electrostatic occurrences without suffering damage or degradation in performance.

Moreover, the fast response time of the SMDA03-6E3/TR13 is critical in preventing the rapid onset of transient events from affecting the protected circuitry. The device's quick reaction ensures that voltage spikes are clamped almost instantaneously, providing a high level of protection during sudden and unexpected voltage transients.

In summary, the SMDA03-6E3/TR13 from Microchip Technology is a highly effective, versatile ESD protection solution that provides robust defense against voltage transients in a compact form factor. Its integration into sensitive electronic systems helps ensure long-term reliability and stability, safeguarding both the device's functionality and the user's investment.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0874
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess