EN
  • EN
  • DE

MCIMX6D5EZK08AD

Part No MCIMX6D5EZK08AD
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX6D 800MHZ 569MAPBGA / ARM? Cortex?-A9 Microprocessor IC i.MX6D 2 Core, 32-Bit 800MHz 569-MAPBGA (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP
Series i.MX6D
Package Tray
Product Status Active
Core Processor ARM® Cortex®-A9
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 800MHz
Co-Processors/DSP Multimedia; NEON™ SIMD
RAM Controllers LPDDR2, LVDDR3, DDR3
Graphics Acceleration Yes
Display & Interface Controllers Keypad, LCD
Ethernet 10/100/1000Mbps (1)
SATA SATA 3Gbps (1)
USB USB 2.0 + PHY (4)
Voltage - I/O 1.8V, 2.5V, 2.8V, 3.3V
Temperature Range - Operating -20°C ~ 105°C (TJ)
Security Features ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection
Mounting Type Surface Mount
Package / Case 569-LFBGA
Supplier Device Package 569-MAPBGA (12x12)
Additional Interfaces CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART
Base Product Number MCIMX6
Standard Package 189 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 926537-MCIMX6D5EZK08AD
Ultra Librarian 3D Model Ultra Librarian MCIMX6D5EZK08AD CAD Model

Description

Product Overview: MCIMX6D5EZK08AD

The MCIMX6D5EZK08AD is a high-performance, energy-efficient processor from NXP Semiconductors, designed to meet the demanding needs of advanced multimedia and secure applications. This product is part of the i.MX 6Dual series of multimedia applications processors, which incorporate a dual-core ARM® Cortex®-A9 architecture, enabling it to deliver a rich user experience with best-in-class audio, video, and graphics processing capabilities.

Key Features:

  • Advanced Processing Power: At the heart of the MCIMX6D5EZK08AD lies a dual-core ARM Cortex-A9 processor with speeds of up to 800 MHz, providing the computational horsepower required for high-level operating systems and complex applications.
  • Integrated Graphics: The processor includes an integrated 2D and 3D graphics engine, supporting OpenGL® ES 2.0 and 3.0, OpenVG™ 1.1, and OpenCL™ 1.1 EP. This enables the creation of stunning visual experiences with efficient power usage.
  • High-Definition Video Processing: With the capability to decode and encode 1080p video, the MCIMX6D5EZK08AD supports a full HD multimedia experience, making it ideal for applications requiring high-quality video playback.
  • Multiple Connectivity Options: The processor offers a variety of connectivity features, including dual CAN, PCIe, multiple SD/MMC, SATA II, and Gigabit Ethernet, making it highly versatile for a range of applications.
  • Enhanced Security: Security features such as cryptographic acceleration, secure boot, and random number generation are built into the MCIMX6D5EZK08AD, ensuring secure data management and device integrity.

Applications:

The MCIMX6D5EZK08AD is suitable for a wide array of applications, including but not limited to:

  • Advanced industrial control and automation systems
  • Interactive point-of-sale and kiosks
  • In-vehicle infotainment and telematics
  • Smart home devices and home automation
  • Digital signage and displays
  • High-end audio systems and soundbars

With its combination of processing power, multimedia capabilities, and security features, the MCIMX6D5EZK08AD from NXP is an excellent choice for designers looking to create sophisticated and secure products that stand out in today's competitive market.

You May Also Be Interested in

Advanced Micro Devices
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.3836 $63.3836
3+ $52.0070 $156.0210
4+ $50.3818 $201.5272
5+ $48.7566 $243.7830
7+ $47.1314 $329.9198
9+ $42.2557 $380.3013
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 669 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess