EN
  • EN
  • DE

MCIMX31CVMN4D

Part No MCIMX31CVMN4D
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX31 400MHZ 473MAPBGA / ARM1136JF-S Microprocessor IC i.MX31 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microprocessors
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM1136JF-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 400MHz
Co-Processors/DSP Multimedia; GPU, IPU, MPEG-4, VFP
RAM Controllers DDR
Graphics Acceleration Yes
Display & Interface Controllers Keyboard, Keypad, LCD
USB USB 2.0 (3)
Voltage - I/O 1.8V, 2.0V, 2.5V, 2.7V, 3.0V
Temperature Range - Operating -40°C ~ 85°C
Security Features Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory
Case / Package 473-LFBGA
Supplier Device Package 473-LFBGA (19x19)
Additional Interfaces 1-Wire, AC97, ATA, FIR, I2C, I2S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART
Base Product Number MCIMX31
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 935321891557
Standard Package 420
Win Source Part Number 1319984-MCIMX31CVMN4D
Ultra Librarian 3D Model Ultra Librarian MCIMX31CVMN4D CAD Model

Description

Overview of NXP MCIMX31CVMN4D

The NXP MCIMX31CVMN4D is a high-performance, low-power, and feature-rich multimedia applications processor designed to cater to the growing demands of complex embedded systems. Based on the ARM11 microarchitecture, this processor is part of the i.MX31 family and is tailored for a broad range of applications, including automotive infotainment, consumer electronics, and industrial control systems.

Key Features

  • Core: At the heart of the MCIMX31CVMN4D lies an ARM1136JF-S core, which operates at a speed of up to 532 MHz, delivering robust computational power for handling intensive tasks efficiently.
  • Memory: The processor supports a variety of memory interfaces, including DDR, NAND flash, and MultiMediaCard (MMC), ensuring flexible storage options and quick data access.
  • Graphics: It comes with an integrated 3D graphics processor that supports OpenGL ES 1.1 and 2.0, enabling it to drive sophisticated graphical user interfaces and 3D content with ease.
  • Audio: With its dedicated audio interfaces and support for multiple audio codecs, the MCIMX31CVMN4D can manage high-quality audio streams, making it ideal for media-rich applications.
  • Connectivity: The processor includes a range of connectivity options such as USB 2.0, I2C, SPI, and UART, allowing for seamless integration with various peripherals and devices.
  • Power Efficiency: Designed with power efficiency in mind, the MCIMX31CVMN4D incorporates advanced power management techniques to reduce power consumption, which is crucial for portable and battery-operated devices.

Applications

The versatility of the NXP MCIMX31CVMN4D processor makes it suitable for a wide array of applications. It excels in scenarios that require a combination of multimedia processing, connectivity, and energy efficiency. Common use cases include:

  • Automotive infotainment systems
  • Portable media players
  • Smart kiosks and point-of-sale terminals
  • Industrial control panels
  • Medical devices with graphical displays

With its robust feature set and flexible design, the NXP MCIMX31CVMN4D is an excellent choice for developers looking to create sophisticated and power-conscious embedded systems.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess