Products specifications Report Issue?

Category Switches>Limit Switches
Mfr Omron Electronics Inc-EMC Div
Series D2HW
Package Bulk
Circuit SPDT
Switch Function On-Mom
Current Rating (Amps) 100mA (AC), 2A (DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 12 V
Actuator Type Round (Pin Plunger)
Mounting Type Chassis Mount
Termination Style Solder Lug
Ingress Protection IP67 - Dust Tight, Waterproof
Features Support Posts
Operating Force 76gf
Release Force 10gf
Differential Travel 0.010" (0.25mm)
Overtravel 0.055" (1.4mm)
Temperature Range - Operating -40°C ~ 85°C
Operating Position 0.250" (6.4mm)
Electrical Life 100,000 Cycles
Mechanical Life 1,000,000 Cycles
Base Product Number D2HW
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.50.7000
Other Names D2HWBR201HBYOMR,Z7991,D2HW-BR201H-ND,D2HW-BR201H BY OMR,D2HWBR201H
Standard Package 250
Win Source Part Number 1000164-D2HW-BR201H
Ultra Librarian 3D Model Ultra Librarian D2HW-BR201H CAD Model

Description

The Omron D2HW-BR201H is a limit switch with a circuit of SPDT and a switch function of On-Mom. It has a solder lug termination style and a bulk package.

  • Circuit: SPDT
  • Switch Function: On-Mom
  • Termination Style: Solder Lug
  • Package: Bulk
  • Ingress Protection: IP67 - Dust Tight, Waterproof
  • Voltage Rating (AC): 125 V
  • Voltage Rating (DC): 12 V
  • Standard Package: 250
  • Actuator Type: Round (Pin Plunger)
  • Support Posts: Yes
  • Electrical Life: 100,000 cycles
  • Operating Force: 76gf
  • Mechanical Life: 1,000,000 cycles
  • Release Force: 10gf
  • Differential Travel: 0.010" (0.25mm)
  • Overtravel: 0.055" (1.4mm)
  • Operating Position: 0.250" (6.4mm)
  • Mounting Type: Chassis Mount
  • Operating Temperature Range: -40°C to 85°C
  • ECCN: EAR99
  • HTSUS: 8536.50.7000
  • Manufacturer: Omron Electronics Inc-EMC Div

You May Also Be Interested in

E-SWITCH
SWITCH SNAP ACT SPDT 0.4VA 20V
Need more? Email Us
ECAD model for MS085R100F130C1A
Omron
SWITCH SNP ACT SPST-NO 0.1A 125V
Need more? Email Us
ECAD model for D2HW-BR213MR
Honeywell
SWITCH SNAP ACTION SPDT 5A 250V
Need more? Email Us
ECAD model for 1SE1-T
Panasonic
SWITCH SNAP ACTION SPDT 0.1A 30V
Need more? Email Us
ECAD model for AV402461
Honeywell
SWITCH SNAP ACTION SPDT 5A 240V / Switch SPDT Chassis Mount
Need more? Email Us
ECAD model for 914CE1-3A
Honeywell
SWITCH SNAP ACTION SPDT 5A 250V
Need more? Email Us
ECAD model for 311SM5-T
E-SWITCH
SWITCH SNAP ACTION SPDT 5A 125V
Need more? Email Us
ECAD model for MS0850504F065C1A
Omron
SWITCH SNAP ACTION SPDT 21A 250V / Switch SPDT Chassis Mount
Need more? Email Us
ECAD model for D3V-21G-1C4A
C&K Components
SWITCH SNAP ACTION SPDT 15A 125V
Need more? Email Us
ECAD model for 11TL404

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention