The NXP BTA212B-800E is a high-performance triac designed to control AC loads in a variety of applications. This semiconductor device is capable of switching and controlling high-power AC currents, making it an essential component in systems where efficient AC power management is required.
Key Features
- High Blocking Voltage: The BTA212B-800E can withstand voltages up to 800V, making it suitable for mains voltage applications.
- High Current Rating: With an on-state RMS current of 12A, this triac can control large loads with ease.
- Enhanced Thermal Performance: The device comes in a robust package designed to provide excellent thermal dissipation, ensuring reliability even under high load conditions.
- Gate Trigger Current: It features a sensitive gate that requires a low trigger current, making it compatible with digital circuits and microcontroller outputs.
- Snubberless Operation: The BTA212B-800E does not require an external snubber circuit in most applications, simplifying design and reducing component count.
Applications
The versatility of the NXP BTA212B-800E allows it to be used in a wide range of applications. It is ideal for:
- AC motor control
- Lighting dimmer circuits
- Heating regulation systems
- Power tools
- Home appliances
Product Specifications
Parameter
Value
Package
D2PAK
Blocking Voltage
800V
On-State RMS Current (I<sub>T(RMS))
12A
Gate Trigger Current (I<sub>GT)
Typically 5 mA
Operating Temperature Range
-40°C to +150°C
With its robust design and high performance, the NXP BTA212B-800E is a reliable choice for designers looking to manage AC power in a compact and efficient manner.