EN
  • EN
  • DE

MCIMX253DJM4A

Part No MCIMX253DJM4A
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description i.MX25 Applications Processor for Consumer and Industrial Products | IC MPU I.MX25 400MHZ 400MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 400MHz
RAM Controllers LPDDR, DDR, DDR2
Graphics Acceleration No
Display & Interface Controllers Keypad
Ethernet 10/100 Mbps (1)
USB USB 2.0 + PHY (2)
Voltage - I/O 2.0V, 2.5V, 2.7V, 3.0V, 3.3V
Temperature Range - Operating -20°C ~ 70°C
Manufacturer Package 400-LFBGA
Supplier Device Package 400-MAPBGA (17x17)
Additional Interfaces I2C, I2S, MMC/SD/SDIO, SPI, SSI, SSP, UART
Family Part Number MCIMX253
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Win Source Part Number 1220732-MCIMX253DJM4A
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCIMX253DJM4A CAD Model

Description

Introducing the MCIMX253DJM4A from NXP

The MCIMX253DJM4A is a cutting-edge semiconductor product from NXP, a leader in the electronics industry. This high-performance integrated circuit is designed to cater to the demanding requirements of modern embedded applications. With its robust architecture and powerful features, the MCIMX253DJM4A is an ideal choice for developers looking to create sophisticated systems for consumer, automotive, and industrial markets.

Core Features

  • Advanced Processor: At the heart of the MCIMX253DJM4A lies an ARM Cortex-A8 core, which offers an exceptional balance of power efficiency and computing performance. This makes the chip suitable for applications that require intensive processing capabilities without compromising on energy consumption.
  • High-Speed Connectivity: The device comes equipped with a variety of connectivity options, including high-speed USB 2.0, Ethernet, and other interfaces, ensuring seamless integration with peripheral devices and networks.
  • Rich Multimedia Support: With integrated multimedia accelerators, the MCIMX253DJM4A delivers superior graphics, audio, and video capabilities, enabling the creation of immersive multimedia experiences in embedded systems.
  • Flexible Memory Interface: The chip supports a range of memory types, including DDR2 and NAND flash, providing designers with the flexibility to choose the optimal memory solution for their application's specific needs.

Industrial and Automotive Applications

The MCIMX253DJM4A is particularly well-suited for industrial and automotive environments, where reliability and long-term availability are critical. Its extended temperature range and robust design ensure stable operation under harsh conditions, making it an excellent choice for systems that require consistent performance over a wide range of temperatures.

Development Support

NXP provides comprehensive support for the MCIMX253DJM4A, including development tools, software resources, and a vibrant community forum. Developers can access a wealth of documentation, reference designs, and software libraries to accelerate the development process and bring their products to market faster.

In summary, the MCIMX253DJM4A from NXP is a versatile and powerful component that provides a solid foundation for building advanced embedded systems. Its combination of processing power, connectivity, and multimedia features, along with robust support for industrial and automotive applications, makes it a top choice for engineers and designers looking to push the boundaries of what's possible in the world of embedded technology.

You May Also Be Interested in

NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
Lowest to $63.1134
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.4991 $50.9982
5+ $20.9224 $104.6120
8+ $20.2685 $162.1480
11+ $19.6147 $215.7617
14+ $18.9609 $265.4526
18+ $16.9994 $305.9892
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess