EN
  • EN
  • DE

MCHC912B32CFUE8

Part No MCHC912B32CFUE8
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 16-bit CPU12 CISC 32KB Flash 5V Automotive 80-Pin PQFP Tray / IC MCU 16BIT 32KB FLASH 80QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC12
Packaging Tray
Core Processor CPU12
Core Size 16-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 63
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 768 x 8
RAM Size 1K x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 80-QFP
Manufacturer Package 80-QFP (14x14)
Win Source Part Number 788225-MCHC912B32CFUE8
Popularity Medium
Supply and Demand Status Balance
Family Name MCHC912B32
Introduction Date February 25, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MCHC912B32CFUE8 CAD Model

Description

Introducing the MCHC912B32CFUE8 Microcontroller from NXP

The MCHC912B32CFUE8 is a powerful and versatile microcontroller unit (MCU) brought to you by NXP Semiconductors, a leader in innovative and high-performance integrated circuits. Designed with a keen focus on automotive and industrial applications, this MCU is built to deliver robust performance and reliability.

Core Features

  • Advanced CPU: At the heart of the MCHC912B32CFUE8 lies a 16-bit CPU12 central processing unit, which is highly optimized for real-time control applications.
  • Memory: The device comes equipped with 32KB of flash memory, providing ample space for complex programs and applications. Additionally, it features 1KB of EEPROM and 2KB of RAM, facilitating efficient data storage and management.
  • Input/Output: A rich set of I/O options is available, including multiple channels for analog-to-digital conversion (ADC), a variety of digital I/O ports, and robust timer systems, making it perfect for interfacing with a wide array of sensors and actuators.
  • Communication Interfaces: To ensure seamless integration with other components and systems, the MCU boasts a comprehensive suite of communication interfaces, such as SPI, SCI (UART), and CAN 2.0B, which are essential for modern automotive networks.
  • Operating Conditions: The MCHC912B32CFUE8 operates within an extended temperature range, making it suitable for harsh environments often encountered in automotive and industrial settings.

Quality and Reliability

NXP's commitment to quality is evident in the MCHC912B32CFUE8. The MCU is manufactured with rigorous standards ensuring high reliability. It is designed to withstand the demanding conditions of automotive applications, including exposure to extreme temperatures, vibrations, and electrical noise.

Applications

With its robust feature set, the MCHC912B32CFUE8 is ideal for a variety of applications, including engine control units, body control modules, automotive gateways, industrial control systems, and more. Its integration capabilities make it a go-to choice for system designers seeking a reliable and flexible MCU solution.

Whether you're developing the next generation of automotive systems or designing sophisticated industrial controls, the MCHC912B32CFUE8 from NXP offers the performance, reliability, and features required to drive innovation and efficiency in your products.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.9204 $76.9204
2+ $63.1142 $126.2284
3+ $61.1419 $183.4257
4+ $59.1696 $236.6784
5+ $57.1973 $285.9865
6+ $51.2803 $307.6818
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess