Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Core Processor HC08
Data Bus Width 8-Bit
Speed 8MHz
Connectivity SCI
Peripherals LVD, POR, PWM
The number of I/O 13
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
Date RAM Size 192 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 4x8b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MC908KX2
Manufacturer Pack Quantity 47
MSL Level 3 (168 Hours)
Win Source Part Number 1220370-MC908KX2MDWE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC908KX2MDWE CAD Model

Description

The NXP MC908KX2MDWE is a versatile and powerful microcontroller designed to meet the demanding needs of modern embedded systems. This microcontroller is a part of NXP's MC9S08 series, which is renowned for its robust architecture, low power consumption, and high performance. The MC908KX2MDWE is particularly suitable for automotive, industrial, and consumer applications where reliability and efficiency are of paramount importance.

Key Features

  • Core: The MC908KX2MDWE is built around a high-performance 8-bit S08 central processing unit (CPU), providing a perfect balance between speed and power efficiency. The CPU operates at a maximum frequency of 8 MHz, ensuring swift processing capabilities for complex tasks.
  • Memory: It comes equipped with 2KB of on-chip flash memory, which is ideal for storing firmware and applications. Additionally, it includes 128 bytes of volatile RAM for temporary data storage during operation.
  • I/O Capabilities: This microcontroller offers a rich set of input/output options, including multiple general-purpose I/O pins, which can be configured for various peripheral functions according to the needs of the application.
  • Power Management: The MC908KX2MDWE excels in power management, featuring multiple power-saving modes such as stop and wait modes, which significantly reduce power consumption during idle periods.
  • Analog Features: An integrated analog-to-digital converter (ADC) allows the microcontroller to interface with analog sensors and devices, making it an excellent choice for sensor-based applications.

Applications

The NXP MC908KX2MDWE is engineered to support a wide range of applications. Its robust feature set makes it ideal for automotive systems, including engine control units and body electronics. In the industrial sector, it can be utilized for process control, automation, and monitoring systems. Additionally, its capabilities extend to consumer electronics, where it can power devices such as home appliances, wearables, and smart gadgets.

Package and Quality

The MC908KX2MDWE comes in a compact 16-pin SOIC package, which allows for easy integration into various circuit designs while maintaining a small footprint. NXP's commitment to quality ensures that each microcontroller meets the highest standards of reliability and performance, making the MC908KX2MDWE a trusted choice for your embedded solutions.

You May Also Be Interested in

Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B
Renesas Electronics America
16-BIT SINGLE-CHIP MICROCOMPUTER M16C FAMILY/R8C/Tiny SERIES
Need more? Email Us
ECAD model for R5F21133FP
NXP / Nexperia
LPC1114 - Cortex-M0+/M0 RISC Mic
Need more? Email Us
ECAD model for LPC1114LVFHN24/103
NXP / Nexperia
32-bit ARM Cortex-M3 MCU; up to 200 kB SRAM; Ethernet, two High-speed USB, LCD, and external memory controller
Lowest to $7.2636
ECAD model for LPC1810FBD144
Microchip Technology
IC MCU 32BIT 1MB FLASH 288LFBGA
Need more? Email Us
ECAD model for PIC32MZ1025DAB288T-I/4J
NXP / Nexperia
Cortex-M0 based microcontrollers with industry-leading power and efficiency
Lowest to $1.8460
ECAD model for LPC1114FHN33/201
Renesas Electronics America
MCU
Lowest to $43.2438
ECAD model for R5F2123CKFP
Atmel
8-bit Microcontroller with 2/4-Kbyte Flash
Need more? Email Us
ECAD model for AT89LP4052-20XI
Infineon Technologies
IC MCU 32BIT 2MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC233L32F200FABKXUMA1

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.7763 $71.0520
90+ $1.4577 $131.1930
140+ $1.4121 $197.6940
190+ $1.3665 $259.6350
245+ $1.3209 $323.6205
330+ $1.1843 $390.8190
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 80 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention