EN
  • EN
  • DE

TUSB3410

Part No TUSB3410
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description USB TO SERIAL PORT CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1274985-TUSB3410
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Medical, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian TUSB3410 CAD Model

Description

The TUSB3410 from Texas Instruments is a versatile USB to serial port controller that provides an efficient solution for bridging legacy peripherals and serial interface devices to the universal serial bus (USB). With its integrated microcontroller, the TUSB3410 can handle a variety of data transfer protocols, making it an ideal choice for applications such as industrial control, point-of-sale systems, modems, and bar code readers.

Key Features:

  • USB 2.0 Compliant: The device is fully compliant with the USB 2.0 full-speed specification and is also backward compatible with USB 1.1.
  • Enhanced UART: It boasts an enhanced UART with full modem control signals, ensuring smooth communication with serial devices.
  • Integrated 8052 Microcontroller: The onboard 8052 microcontroller with 16KB of RAM provides ample processing power for handling complex protocols and data processing tasks.
  • Flexible Clocking: The TUSB3410 can be clocked from an external source or from its onboard oscillator, providing design flexibility.
  • GPIO Support: General-purpose input/output (GPIO) pins are available for interfacing with additional hardware components or for system control and management.
  • Bus-Powered or Self-Powered: The device can be powered directly from the USB bus or from an external power source, depending on the application requirements.

Applications:

The TUSB3410 is suitable for a wide range of applications, including:

  • Industrial Automation
  • Point-of-Sale Systems
  • Data Acquisition Systems
  • Medical Equipment
  • Networking Equipment

With its robust feature set and flexible interfacing options, the TUSB3410 is a powerful solution for integrating serial devices into modern USB-based computer systems. Its ability to handle various communication standards and protocols makes it a highly adaptable and reliable choice for developers and engineers.

You May Also Be Interested in

SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8953 $53.0577
21+ $4.8372 $101.5812
33+ $4.6861 $154.6413
45+ $4.5349 $204.0705
58+ $4.3837 $254.2546
77+ $3.9302 $302.6254
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess