EN
  • EN
  • DE

ST72F321AR7T6TR

Part No ST72F321AR7T6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 48KB FLASH 64TQFP  /  ST7 series Microcontroller IC 8-Bit 8MHz 48KB (48K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tape & Reel (TR)
Product Status Not For New Designs
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 48
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
RAM Size 1.5K x 8
Supply Voltage - Operating 3.8V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Base Product Number ST72
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263301-ST72F321AR7T6TR
Ultra Librarian 3D Model Ultra Librarian ST72F321AR7T6TR CAD Model

Description

The ST72F321AR7T6TR is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to offer a versatile and robust solution for a wide range of embedded applications. This MCU is part of the ST7 family, which is renowned for its reliability and efficiency in complex electronic systems.

Key Features

  • CPU: The ST72F321AR7T6TR is equipped with an 8-bit CPU, capable of reaching up to 8 MIPS throughput at 16 MHz operating frequency. This provides a good balance between processing power and power consumption, making it suitable for battery-operated devices.
  • Memory: It comes with 32K bytes of Flash program memory, which is ideal for applications requiring ample space for code storage without the need for external memory components. The MCU also includes 1K bytes of RAM for efficient data manipulation and 512 bytes of EEPROM for non-volatile data storage.
  • I/O Ports: There are 28/32 multifunctional bidirectional I/O lines, shared with other functions such as ADC inputs and PWM outputs, providing flexibility in interfacing with various peripherals.
  • Timers: It features three timers, including a main timer with an 8-bit prescaler and two additional 16-bit timers, which can be used for timekeeping, pulse generation, and event counting.
  • ADC: The 10-bit analog-to-digital converter with up to 16 channels allows for accurate conversion of analog signals to digital, making it suitable for sensor interfacing and control applications.
  • Communication Interfaces: This MCU includes an SPI, an I2C interface, and a UART for serial communication, enabling it to connect with other microcontrollers, sensors, and peripheral devices.
  • Operating Voltage: The operating voltage range of 3.0 to 5.5 V provides flexibility for use in various power environments.
  • Package: The MCU comes in a 64-pin LQFP (Low-profile Quad Flat Package), which is well-suited for space-constrained applications.

Applications

The ST72F321AR7T6TR MCU is an excellent choice for a variety of applications, including industrial control systems, home appliances, automotive electronics, and consumer electronics. Its robust feature set and flexible I/O options make it a versatile component for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6525 $57.9150
15+ $7.9201 $118.8015
23+ $7.6726 $176.4698
32+ $7.4250 $237.6000
41+ $7.1776 $294.2816
54+ $6.4350 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 960 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess