EN
  • EN
  • DE

MCF53014CMJ240J

Part No MCF53014CMJ240J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Version 3 ColdFire® core with EMAC | IC MCU 32BIT ROMLESS 256MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Part Status Last Time Buy
Core Processor Coldfire V3
Data Bus Width 32-Bit
Speed 240MHz
Connectivity EBI/EMI, Ethernet, I2C, Memory Card, SPI, SSI, UART/USART, USB, USB OTG
Peripherals DMA, PWM, WDT
The number of I/O 83
Program Memory Type ROMless
Date RAM Size 128K x 8
Supply Voltage 1.08V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 256-LBGA
Supplier Device Package 256-MAPBGA (17x17)
Family Part Number MCF53014
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Win Source Part Number 1220673-MCF53014CMJ240J
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF53014CMJ240J CAD Model

Description

The MCF53014CMJ240J is a high-performance microcontroller unit (MCU) from NXP Semiconductors, renowned for its robust design and versatile features. Designed to meet the demanding requirements of industrial and automotive applications, this microcontroller is part of the ColdFire® family, which is well-known for its reliability and efficiency.

Key Features

  • Core: The MCU is built around a 32-bit ColdFire V3 core, providing a perfect balance between high performance and low power consumption. With a maximum CPU frequency of 240 MHz, it delivers exceptional computational speed for complex tasks.
  • Memory: It comes equipped with a substantial amount of integrated memory, including Flash and RAM, to support a wide range of applications without the need for external memory components.
  • Connectivity: This MCU offers a variety of communication interfaces, such as Ethernet, CAN, UART, SPI, and I²C, making it highly adaptable for connectivity with other devices and networks.
  • Timers and Counters: Multiple timers and counters are available, which are essential for precise event management and time-sensitive operations.
  • Analog to Digital Converters (ADCs): The inclusion of ADCs allows for the conversion of analog signals to digital data, enabling the MCU to process real-world inputs such as temperature, pressure, or other analog sensor data.
  • Operating Temperature: With an industrial-grade operating temperature range, the MCF53014CMJ240J is designed to function reliably in harsh environments.

Applications

The NXP MCF53014CMJ240J MCU is ideal for a wide array of applications, including but not limited to:

  • Industrial control systems
  • Automotive control units
  • Networking equipment
  • Medical devices
  • Complex embedded systems

Quality and Support

NXP is committed to delivering high-quality products and provides extensive support for the MCF53014CMJ240J MCU. Developers can access technical documentation, development tools, and community forums to ensure a smooth development process and to accelerate time-to-market for their products.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1494 $64.5976
9+ $13.2508 $119.2572
14+ $12.8367 $179.7138
19+ $12.4226 $236.0294
25+ $12.0085 $300.2125
33+ $10.7662 $355.2846
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess