EN
  • EN
  • DE

MCF53011CQT240

Part No MCF53011CQT240
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Version 3 ColdFire® core with EMAC | IC MCU 32BIT ROMLESS 208TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor Coldfire V3
Data Bus Width 32-Bit
Speed 240MHz
Connectivity EBI/EMI, Ethernet, I2C, Memory Card, SPI, SSI, UART/USART, USB OTG
Peripherals DMA, PWM, WDT
The number of I/O 61
Program Memory Type ROMless
Date RAM Size 128K x 8
Supply Voltage 1.08V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 208-LQFP
Supplier Device Package 208-TQFP (28x28)
Family Part Number MCF53011
Manufacturer Pack Quantity 252
MSL Level 3 (168 Hours)
Win Source Part Number 1220671-MCF53011CQT240
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF53011CQT240 CAD Model

Description

Product Overview: MCF53011CQT240

The MCF53011CQT240 is a high-performance microcontroller unit (MCU) from NXP Semiconductors, featuring a 32-bit ColdFire V3 core. This advanced MCU is designed to cater to the demanding needs of industrial control, networking, automotive, and consumer electronics applications. It combines powerful computing capabilities with a rich set of peripherals, making it an ideal solution for complex embedded systems.

Key Features

  • Core: Integrated 32-bit ColdFire V3 core operating at up to 240 MHz, providing a perfect balance between power consumption and processing capability.
  • Memory: Comes with a robust memory architecture that includes internal RAM and flash memory, supporting fast and reliable data storage and retrieval.
  • Connectivity: Features a comprehensive set of communication interfaces including Ethernet, CAN, USB, and multiple serial communication options for versatile connectivity.
  • Timers and Counters: Equipped with a variety of timers and PWM channels, enabling precise control for timing-sensitive applications.
  • Analog-to-Digital Converter: Incorporates a multi-channel ADC that allows for accurate measurement and conversion of analog signals to digital form.
  • Security: Enhanced with security features to protect against unauthorized access and to ensure secure data communication.
  • Package: Available in a compact 144-pin LQFP package that optimizes board space without compromising on functionality.

Applications

The MCF53011CQT240 is versatile enough to be used in a wide array of applications. Its robust processing power and extensive connectivity options make it suitable for:

  • Industrial Automation and Control Systems
  • Automotive Control Units
  • Networking Equipment such as Routers and Switches
  • Consumer Electronics including Gaming Consoles and Smart Appliances

Why Choose MCF53011CQT240?

Choosing the MCF53011CQT240 for your embedded system design means selecting a microcontroller that offers a rich feature set and outstanding performance. Its ability to handle multiple tasks simultaneously, coupled with its high-speed interfaces and robust security measures, makes it a reliable and efficient choice for engineers and developers looking to create advanced and secure embedded solutions.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess