EN
  • EN
  • DE

MCF5272CVF66J

Part No MCF5272CVF66J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB ROM 196MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Coldfire V2 series Microcontroller IC 32-Bit 66MHz 16KB (4K x 32) ROM
Manufacturer NXP
Series MCF527x
Package Tray
Part Status Obsolete
Core Processor Coldfire V2
Core Size 32-Bit
Speed 66MHz
Connectivity EBI/EMI, Ethernet, I2C, SPI, UART/USART, USB
Peripherals DMA, WDT
Number of I/O 32
Program Memory Size 16KB (4K x 32)
Program Memory Type ROM
Supply Voltage 3V ~ 3.6V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 196-LBGA
Family Name MCF52
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B4B
HTSUS 8542.31.0001
Quantity per package 630
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926491-MCF5272CVF66J
Ultra Librarian 3D Model Ultra Librarian MCF5272CVF66J CAD Model

Description

The NXP MCF5272CVF66J is a highly integrated microcontroller that belongs to the MCF527x family of ColdFire® V2 embedded processors. Designed to deliver a high-performance processing solution with low power consumption, this microcontroller is ideal for a wide range of industrial, networking, and consumer electronics applications.

Key Features:

  • Core: The MCF5272CVF66J features a ColdFire V2 core that operates at a speed of up to 66 MHz, providing a balance between performance and power efficiency.
  • Memory: This microcontroller comes with integrated memory options including 8KB of SRAM and 16KB of ROM. The external bus interface allows for expanded memory capabilities, making it suitable for complex applications.
  • Connectivity: With a range of communication interfaces such as UART, Queued Serial Peripheral Interface (QSPI), I²C, and 10/100 Ethernet MAC, this device ensures versatile connectivity options for various peripherals and networks.
  • Timers: It includes multiple general-purpose timers, a watchdog timer, and a real-time clock, providing robust timing solutions for real-time applications.
  • I/O Ports: The MCF5272CVF66J offers ample I/O ports that can be programmed to support various digital peripheral interfaces, enhancing the controller's adaptability to different tasks.
  • Power Management: It features sophisticated power management capabilities that help reduce power consumption during idle or active states.
  • Package: The microcontroller is available in a 160-pin QFP (Quad Flat Package), which is suitable for space-constrained applications.

Applications:

The versatility of the MCF5272CVF66J makes it an excellent choice for a variety of applications, including but not limited to:

  • Industrial Control Systems
  • Networking Equipment (Routers, Switches)
  • Home Automation Systems
  • Medical Devices
  • Point of Sale Terminals

With its robust set of features and capabilities, the NXP MCF5272CVF66J microcontroller is engineered to meet the demands of sophisticated embedded applications that require high performance, connectivity, and reliability.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
Lowest to $2.0975
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess