EN
  • EN
  • DE

MAX6306EUK46D3

Part No MAX6306EUK46D3
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705077-MAX6306EUK46D3
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6306EUK46D3 CAD Model

Description

The MAX6306EUK46D3 is a highly precise and robust microprocessor (µP) supervisory circuit designed and manufactured by Maxim Integrated, a leading company in the development of innovative analog and mixed-signal products. This supervisory circuit is engineered to monitor power supplies in µP and digital systems, providing a reliable safeguard against system failures due to unstable or failing power supplies.

Key Features

  • Voltage Monitoring: The device is capable of monitoring a +4.63V power supply, ensuring that the system voltage remains within acceptable thresholds for stable operation.
  • Reset Output: It provides an active-low reset signal, ensuring that the connected µP or digital system resets cleanly whenever the monitored power supply falls below the designated threshold.
  • Manual Reset Input: An additional feature of the MAX6306EUK46D3 is the manual reset input, which allows for an external trigger to initiate a system reset, providing greater control and flexibility.
  • Low Power Consumption: Designed for power-sensitive applications, the device operates with a low quiescent current, making it suitable for battery-operated devices.
  • High Accuracy: The reset threshold accuracy is maintained over temperature, ensuring reliable performance under varying environmental conditions.
  • Compact Package: The supervisory circuit is offered in a small SOT-23 package, making it ideal for space-constrained applications.

Applications

The MAX6306EUK46D3 is versatile and can be used in a wide range of applications, including:

  • Computers and Controllers
  • Portable/Battery-Powered Equipment
  • Intelligent Instruments
  • Embedded Systems
  • Industrial Controllers

This supervisory circuit from Maxim Integrated is a reliable component for ensuring system integrity and preventing data corruption due to power supply anomalies. Its combination of features, including precision voltage monitoring, low power consumption, and a compact footprint, make the MAX6306EUK46D3 an excellent choice for designers looking to enhance system reliability in a variety of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess