EN
  • EN
  • DE

MCF52277CVM160

Part No MCF52277CVM160
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MPU ColdFire MCF5227x Processor RISC 32bit 166.67MHz 196-Pin MAP-BGA Tray / IC MCU 32BIT ROMLESS 196MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MCF5227x
Packaging Tray
Core Processor Coldfire V2
Core Size 32-Bit
Speed 166.67MHz
Connectivity CAN, EBI/EMI, I2C, SPI, SSI, UART/USART, USB OTG
Peripherals DMA, LCD, PWM, WDT
Number of I/O 55
Program Memory Type ROMless
RAM Size 128K x 8
Supply Voltage 1.4 V ~ 1.6 V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 196-LBGA
Manufacturer Package 196-MAPBGA (15x15)
Win Source Part Number 788203-MCF52277CVM160
Popularity Medium
Supply and Demand Status Limited
Family Name MCF52277
Introduction Date March 28, 2008
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MCF52277CVM160 CAD Model

Description

The NXP MCF52277CVM160 is a high-performance, 32-bit microcontroller that delivers an exceptional balance of integrated features and processing power, making it an ideal choice for embedded applications. This microcontroller is part of NXP's V2 ColdFire family, which is renowned for its flexible and modular architecture.

Key Features

  • Core: The MCF52277CVM160 boasts a V2 ColdFire core with a maximum operating frequency of 160 MHz, providing robust computational capabilities for a wide array of applications.
  • Memory: It comes equipped with 256 KB of on-chip SRAM and 512 KB of flash memory, allowing for efficient storage and execution of complex programs.
  • Connectivity: This microcontroller offers a variety of connectivity options, including USB 2.0 On-The-Go (OTG), Ethernet, CAN, and I²C interfaces, facilitating easy integration into communication networks.
  • Graphics: An integrated graphics LCD controller supports vibrant and responsive user interfaces, making it suitable for applications with graphical displays.
  • Timers and PWM: Multiple timers, a real-time clock, and Pulse Width Modulation (PWM) controllers provide precise timing and control for a range of applications from motor control to complex timing operations.
  • Analog Features: The device includes an Analog-to-Digital Converter (ADC) and a Digital-to-Analog Converter (DAC), enabling it to handle analog signals in applications such as sensor interfacing and control systems.

Applications

The versatile feature set of the MCF52277CVM160 makes it well-suited for a broad spectrum of applications. It is commonly used in industrial control systems, medical devices, home automation, point-of-sale terminals, and networking equipment. Its powerful graphics capabilities also make it a great choice for human-machine interface (HMI) systems.

Development Support

NXP provides comprehensive development support for the MCF52277CVM160, including software libraries, development tools, and reference designs to accelerate the development process. With its robust feature set and extensive support, the MCF52277CVM160 is an excellent microcontroller for designers looking to create advanced, feature-rich applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.3875 $70.1625
7+ $19.1898 $134.3286
10+ $18.5901 $185.9010
13+ $17.9904 $233.8752
17+ $17.3908 $295.6436
23+ $15.5917 $358.6091
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 293 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess