Products specifications Report Issue?

Memory Size 1 MB
Win Source Part Number 972521-AM29LV800DB-70EF
Categories Flash
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM29LV800DB-70EF CAD Model

Description

The AMD AM29LV800DB-70EF is an 8 Mbit (1M x 8-Bit/512K x 16-Bit) CMOS 3.0 Volt-only, Sector Erase Flash Memory device. It's designed for use in a wide range of applications requiring non-volatile storage, particularly those where low-voltage operation and sector erase capabilities are crucial. This device provides a combination of fast access times, low power consumption, and flexible sector architecture.

Applications:

  • Embedded Systems: Used in embedded systems for storing firmware, boot code, and configuration data.
  • Networking Equipment: Employed in network devices such as routers and switches for storing configuration settings and operating system code.
  • Mobile Devices: Utilized in mobile phones, PDAs, and other portable devices for storing application code and user data.
  • Industrial Control Systems: Incorporated in industrial control systems for storing program code and calibration data.
  • Automotive Systems: Used in automotive applications for storing engine control software and diagnostic information.

Features:

  • 8 Mbit Density: Provides 8 Mbit of non-volatile storage capacity.
  • 3.0 Volt-Only Operation: Operates on a single 3.0 volt power supply, reducing power consumption and simplifying system design.
  • Sector Erase Architecture: Allows individual sectors to be erased and reprogrammed, enabling flexible data management.
  • Fast Access Time: Offers a fast access time of 70 ns, ensuring quick data retrieval.
  • Top or Bottom Boot Sector Configurations: Provides flexibility in system design by offering both top and bottom boot sector options.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Low Power Operation: Reduces power consumption, extending battery life in portable devices.
  • Flexible Sector Erase: Enables efficient data management by allowing individual sectors to be erased and reprogrammed.
  • Fast Access Time: Provides fast data retrieval, improving system performance.
  • Versatile Application: Suitable for a wide range of applications due to its combination of features and benefits.
  • Simplified System Design: Simplifies system design by operating on a single 3.0 volt power supply.

Additional Details:

The AM29LV800DB-70EF supports both asynchronous read and write operations. It includes a hardware reset pin for reliable system initialization. The device is available in various package options, including TSOP (Thin Small Outline Package). It complies with industry standards for performance and reliability. Proper decoupling capacitors should be used to minimize noise and ensure stable operation. The operating temperature range is typically -40°C to +85°C.

The -70EF suffix indicates specific speed and packaging characteristics. The device offers protection against accidental erasure by requiring a specific unlock sequence. It also includes a write protect feature to prevent unwanted data modification.

In summary, the AMD AM29LV800DB-70EF is a versatile and reliable Flash memory device that provides non-volatile storage, low power consumption, and flexible sector erase capabilities, making it well-suited for various embedded systems and other applications.

You May Also Be Interested in

Samsung
128GB microSDXC(TF) EVO Plus
Need more? Email Us
ECAD model for MB-MC128SA/EU
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
ECAD model for S29GL512N10FFAR20
Intel
MD264 Qdp 32GB X8 Split 1.8/3.3V TSOP
Need more? Email Us
ECAD model for JS29F32B08JCME2 S LHE7
GigaDevice Semiconductor
IC FLASH 1GBIT SPI/QUAD 8WSON / FLASH - NAND Memory IC 1Gb (128M x 8) SPI - Quad I/O 120 MHz 8-WSON (6x8)
Lowest to $6.2940
ECAD model for GD5F1GQ4UFYIGR
GigaDevice Semiconductor
IC FLASH 32MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $0.9100
ECAD model for GD25LE32DLIGR
Greenliant
NOR Flash Parallel 3.3V 32Mbit 4M/2M x 8bit/16bit 70ns 48-Pin TSOP
Lowest to $83.4150
ECAD model for GLS36VF3203-70-4I-EKE
Samsung
64GB microSDXC(TF) EVO Plus C10 UHS-I U3 w/Adapter
Need more? Email Us
ECAD model for MB-MC64SA/CN
Micron Technology Inc.
NOR Flash, Parallel NOR Flash, 1Gb, 100ns, 2.7V-3.6V, 56-pin TSOP, RoHS
Lowest to $54.3053
ECAD model for JS28F00AM29AWHB
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-USON (2x3)
Need more? Email Us
ECAD model for GD25VQ16CEIGR

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention