EN
  • EN
  • DE

MCF52255CAF80

Part No MCF52255CAF80
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCF52259 ColdFire Microcontroller | IC MCU 32BIT 512KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor Coldfire V2
Data Bus Width 32-Bit
Speed 80MHz
Connectivity CANbus, Ethernet, I2C, QSPI, UART/USART, USB OTG
Peripherals DMA, LVD, POR, PWM, WDT
The number of I/O 56
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Date RAM Size 64K x 8
Supply Voltage 3V ~ 3.6V
Data Converters A/D 8x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number MCF52255
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Win Source Part Number 1220655-MCF52255CAF80
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF52255CAF80 CAD Model

Description

The NXP MCF52255CAF80 is a highly integrated microcontroller that is part of NXP's MCF5225x family of ColdFire microprocessors. Designed for cost-sensitive applications requiring significant control processing and connectivity capabilities, this microcontroller is perfect for industrial control, medical devices, home automation, and a variety of other embedded systems.

At the heart of the MCF52255CAF80 is a ColdFire V2 core that operates at a speed of up to 80 MHz, providing a balanced trade-off between computational performance and power consumption. This makes it an ideal choice for applications that demand efficient processing capabilities without draining power resources.

Key features of the MCF52255CAF80 include:

  • Memory: The device comes equipped with 512 KB of flash memory and 64 KB of SRAM, supporting complex applications and reducing the need for external memory components.
  • Connectivity: With an on-chip Ethernet controller, USB On-The-Go (OTG) controller, and CAN interface, this microcontroller offers versatile connectivity options for various communication requirements.
  • Timers and Counters: Multiple timers, including a real-time timer, DMA-supported timers, and a programmable interrupt timer, provide robust timing solutions for complex tasks.
  • Analog-to-Digital Converter (ADC): An integrated 12-bit ADC allows the microcontroller to interface with analog sensors and devices, making it suitable for data acquisition systems.
  • Security: Enhanced security features, including a Cryptographic Acceleration Unit (CAU) and a Random Number Generator (RNG), ensure secure data transmission and storage.
  • Power Management: The device's power management capabilities include multiple low-power modes to minimize power consumption during idle periods.

Developers will appreciate the comprehensive development support for the MCF52255CAF80, including tools for debugging, software development, and performance optimization. The NXP MCF52255CAF80 microcontroller is a reliable and versatile solution that delivers the performance and features required for demanding embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.0993 $72.1986
4+ $29.6199 $118.4796
6+ $28.6943 $172.1658
8+ $27.7687 $222.1496
10+ $26.8431 $268.4310
13+ $24.0662 $312.8606
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,084 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess