EN
  • EN
  • DE

LPC2420FBD208

Part No LPC2420FBD208
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 208LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 72MHz
Number of I/O 160
Program Memory Type ROMless
Data RAM Size 82K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 8x10b; D/A 1x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 208-LQFP (28x28)
Win Source Part Number 071972-LPC2420FBD208
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC2420FBD208 CAD Model

Description

The NXP LPC2420FBD208 is a high-performance microcontroller designed for embedded applications requiring a blend of low power consumption and advanced features. This versatile microcontroller is based on a 16/32-bit ARM7TDMI-S CPU with real-time emulation and embedded trace support, making it an ideal choice for industrial control, medical systems, and more.

Key Features

  • CPU: 16/32-bit ARM7TDMI-S processor, running at up to 72 MHz.
  • Memory: 128 KB on-chip static RAM and 512 KB on-chip flash program memory.
  • High-speed GPIO: General Purpose I/O pins can operate at up to 50 MHz.
  • Communication Interfaces: Includes multiple serial interfaces such as USB 2.0 Full-speed device, Multiple UARTs, CAN, SPI, I2C, and more.
  • Timers: Multiple 32-bit timers, a PWM unit, and a Real-Time Clock with optional battery backup.
  • Analog-to-Digital Converter: 10-bit ADC with multiple channels and on-chip temperature sensor.
  • Power Management: Offers several power-saving modes for optimal power management.
  • Package: Available in a 208-pin LQFP package, providing ample I/O for the most demanding applications.
  • Debugging and Emulation: JTAG and serial wire debug, as well as performance monitoring, are supported.
  • External Memory Interface: Supports a wide range of external memory devices.

Applications

The LPC2420FBD208 is designed to address a wide array of applications, particularly where low power and high throughput are required. It is suitable for industrial control systems, medical instruments, automotive electronics, and communication devices. Its robust serial communication capabilities make it perfect for complex embedded systems that require advanced connectivity.

Support and Resources

NXP offers comprehensive support for the LPC2420FBD208 microcontroller, including development tools, software libraries, and documentation to ensure a smooth development process. Designers can leverage NXP's extensive resources to reduce time-to-market and enhance product performance.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3997 $61.9985
10+ $10.1742 $101.7420
16+ $9.8562 $157.6992
21+ $9.5383 $200.3043
28+ $9.2203 $258.1684
37+ $8.2665 $305.8605
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,030 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess