EN
  • EN
  • DE

LDP01-26AY

Part No LDP01-26AY
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 22VWM 36VC D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 13 Weeks
Features Clamp Ipp Tvs Diode
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101, LDP01Y, TRANSIL™
Package Reel - TR
Family Name LDP01
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-15292-6, 497-15292-1, 497-15292-2, -497-15292-6, -497-15292-2, -497-15292-1
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876956-LDP01-26AY
Ultra Librarian 3D Model Ultra Librarian LDP01-26AY CAD Model

Description

The LDP01-26AY is a state-of-the-art protection device manufactured by STMicroelectronics, designed to safeguard automotive ECUs and other sensitive electronics from the destructive effects of load dump pulses. This product is an integral component in the quest to enhance the reliability and durability of automotive electronics.

Key Features

  • Load Dump Pulse Protection: The LDP01-26AY is specifically tailored to protect against load dump pulses, which are significant surges in voltage that occur when a battery connection is suddenly disconnected while the alternator is charging.
  • ISO 7637-2 and ISO 16750-2 Compliance: It meets the stringent requirements of the ISO 7637-2 and ISO 16750-2 standards for transient protection, ensuring compatibility with automotive regulatory demands.
  • High Surge Capability: With its robust surge capability, the LDP01-26AY can handle extreme transient conditions, ensuring that connected devices remain safe and operational.
  • Low Clamping Voltage: The device features a low clamping voltage, which is crucial for protecting sensitive circuitry from voltage spikes without hindering normal operation.
  • Wide Operating Temperature Range: The device is designed to operate effectively over a broad temperature range, making it suitable for the harsh environments typically found in automotive applications.

Applications

The LDP01-26AY is ideal for use in a variety of automotive applications, including:

  • ECU protection
  • Powertrain systems
  • Infotainment systems
  • Advanced driver-assistance systems (ADAS)
  • Body and chassis electronics

Technical Specifications

With a commitment to quality and performance, STMicroelectronics ensures that the LDP01-26AY meets the highest technical specifications. The device is packaged in a compact, surface-mount design, making it easy to integrate into various electronic assemblies.

For detailed technical data, reference sheets, and application notes, customers are encouraged to visit the STMicroelectronics website or contact their sales and technical support team.

You May Also Be Interested in

Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8394 $51.1092
43+ $2.3297 $100.1771
67+ $2.2569 $151.2123
92+ $2.1841 $200.9372
119+ $2.1113 $251.2447
159+ $1.8929 $300.9711
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess