EN
  • EN
  • DE

MCF51JE256CMB

Part No MCF51JE256CMB
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLSH 81MAPBGA / Coldfire V1 series Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 81-MAPBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MCF51JE
Package Box
Core Processor Coldfire V1
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity EBI/EMI, I²C, SCI, SPI, USB OTG
Peripherals LVD, PWM, WDT
Number of I/O 48
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 12x12b; D/A 1x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 81-LBGA
Supplier Device Package 81-MAPBGA (10x10)
Base Product Number MCF51
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935314178557
Standard Package 1,200
Win Source Part Number 1175548-MCF51JE256CMB
Ultra Librarian 3D Model Ultra Librarian MCF51JE256CMB CAD Model

Description

NXP MCF51JE256CMB Microcontroller

The NXP MCF51JE256CMB is a highly integrated, robust microcontroller designed to cater to a wide array of applications ranging from industrial control systems to medical devices. This product is part of the MCF51JE series, which is known for its exceptional performance and reliability.

Key Features:

  • Core: At the heart of the MCF51JE256CMB is a V1 ColdFire core that delivers high performance with low power consumption. This 32-bit RISC architecture core operates at a maximum frequency of 50 MHz, providing the computational power necessary for complex tasks.
  • Memory: It comes with a substantial 256 KB of flash memory, which allows for ample space for application code, and 16 KB of RAM for efficient data processing.
  • Digital and Analog Peripherals: The device includes a variety of peripherals, such as multiple timer modules, communication interfaces (including I2C, SPI, and UARTs), and a 12-bit analog-to-digital converter (ADC) with up to 16 channels, enhancing its versatility in handling various I/O operations.
  • USB Connectivity: With a full-speed USB 2.0 device controller, the MCF51JE256CMB can easily be integrated into systems requiring robust and fast data transfer capabilities.
  • Power Efficiency: This microcontroller supports multiple power-saving modes, which enable energy-efficient operation, making it suitable for battery-powered devices.
  • Package: The MCF51JE256CMB is available in a 81-pin MAPBGA package, which is designed for compact and space-constrained applications.

Applications:

The versatility of the MCF51JE256CMB makes it ideal for a broad range of applications. It is particularly well-suited for:

  • Industrial automation and control systems
  • Medical devices and healthcare equipment
  • Smart sensors and IoT devices
  • Consumer electronics
  • Automotive control units

In conclusion, the NXP MCF51JE256CMB microcontroller offers a perfect blend of performance, memory capacity, and peripheral integration, making it a top choice for designers looking for a powerful yet efficient solution for their embedded systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess