EN
  • EN
  • DE

MCF51AC256AVPUE

Part No MCF51AC256AVPUE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000039-MCF51AC256AVPUE
Win Source Part Number Cross
Manufacturer NXP
Category Integrated Circuits(ICs)
Packaging Tray
Speed 50MHz
Operating Temperature Range -40°C ~ 105°C (TA)
Core Processor Coldfire V1
Ultra Librarian 3D Model Ultra Librarian MCF51AC256AVPUE CAD Model

Description

NXP MCF51AC256AVPUE Microcontroller

The NXP MCF51AC256AVPUE is a highly integrated and versatile microcontroller designed to cater to a wide range of applications, particularly in the industrial, automotive, and consumer electronics sectors. This powerful microcontroller is part of the MCF51AC series, which is renowned for its exceptional performance, low power consumption, and robust feature set.

Key Features

  • Core: At the heart of the MCF51AC256AVPUE is a 32-bit V1 ColdFire core, which operates at a maximum frequency of 50 MHz, delivering the computing power necessary for complex tasks.
  • Memory: It comes equipped with 256 KB of flash memory, providing ample space for program storage, and 16 KB of RAM for efficient data processing.
  • Digital Peripherals: The microcontroller includes a variety of digital peripherals such as multiple timers, real-time counters, and a cyclic redundancy check (CRC) engine to ensure data integrity during communication.
  • Analog Modules: It features advanced analog modules, including a 12-bit analog-to-digital converter (ADC) with up to 16 channels, enabling precise measurement of analog signals.
  • Connectivity: For connectivity, it supports various serial communication interfaces such as I2C, SPI, and UART, allowing for easy integration with other components and peripherals.
  • Package: The MCF51AC256AVPUE is available in a 64-pin QFP package, making it suitable for space-constrained applications.

Applications

The versatile nature of the MCF51AC256AVPUE makes it ideal for a broad array of applications. It is particularly well-suited for industrial control systems, automotive electronics, home automation, medical devices, and smart sensors.

Development Support

NXP provides comprehensive development support for the MCF51AC256AVPUE with a range of software tools, development boards, and reference designs to help streamline the development process and reduce time-to-market for products incorporating this microcontroller.

With its combination of performance, memory, and peripherals, the NXP MCF51AC256AVPUE microcontroller is a reliable and cost-effective solution for designers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess