EN
  • EN
  • DE

MK28FN2M0AVMI15

Part No MK28FN2M0AVMI15
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 169MAPBGA / ARM® Cortex®-M4 Kinetis K27F Microcontroller IC 32-Bit Single-Core 150MHz 2MB (2M x 8) FLASH 169-MAPBGA (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis K27F
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 150MHz
Connectivity EBI/EMI, I²C, QSPI, SDHC, SPI, UART/USART, USB
Peripherals DMA, I2S, PWM, WDT
Number of I/O 120
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 1M x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 16b SAR; D/A 2x6b, 1x12b
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 169-LFBGA
Supplier Device Package 169-MAPBGA (9x9)
Base Product Number MK28FN2M0
Standard Package 260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 1345761-MK28FN2M0AVMI15
Ultra Librarian 3D Model Ultra Librarian MK28FN2M0AVMI15 CAD Model

Description

The NXP MK28FN2M0AVMI15 microcontroller is a highly capable and versatile MCU designed to meet the demanding requirements of modern embedded applications. This device is part of the Kinetis K28 family, which is renowned for its rich set of features, high performance, and energy efficiency. It is an ideal choice for industrial control, Internet-of-Things (IoT) devices, smart appliances, and a variety of other applications that require robust processing capabilities and connectivity.

At the heart of the MK28FN2M0AVMI15 is an ARM Cortex-M4 core that runs at a maximum frequency of 150 MHz, providing ample computational power for complex tasks. The core also includes a Floating Point Unit (FPU) which enhances the performance of applications with floating-point calculations. The microcontroller boasts an impressive 2MB of flash memory and 256KB of SRAM, ensuring sufficient space for application code and data storage.

Connectivity is a strong suit of the MK28FN2M0AVMI15, offering multiple communication interfaces including USB, Ethernet, CAN, SPI, I2C, and UART. This allows for easy integration into a wide range of systems and supports various communication protocols essential for modern embedded systems. The inclusion of a USB High-Speed (HS) OTG controller with an integrated PHY provides direct high-speed USB connectivity, which is critical for applications requiring fast data transfer rates.

The device also features a rich set of peripherals that enhance its functionality. These include analog-to-digital converters (ADCs), digital-to-analog converters (DACs), a touch-sensing interface, and a flexible timer module for PWM generation. For security-critical applications, the MK28FN2M0AVMI15 includes a Random Number Generator (RNG), a Cryptographic Acceleration and Assurance Module (CAAM), and a Memory Protection Unit (MPU) to safeguard system integrity and data.

Designed with power efficiency in mind, the NXP MK28FN2M0AVMI15 supports multiple power modes, enabling it to conserve energy during idle periods without sacrificing responsiveness. The MCU is housed in a 144-pin MAPBGA package, which provides a compact footprint while allowing for a high number of I/O pins and ease of PCB design.

Overall, the NXP MK28FN2M0AVMI15 is an exceptional microcontroller that balances performance, connectivity, and power efficiency, making it a top choice for engineers and developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess