EN
  • EN
  • DE

NNCD6.8D-T1-A

Part No NNCD6.8D-T1-A
Manufacturer NEC
Catalog Diodes - Zener - Single
Description Diode Zener Single 6.805V 5% 200mW 2-Pin Super Mini-Mold T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1003254-NNCD6.8D-T1-A
Categories Diodes - Zener - Single
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NNCD6.8D-T1-A CAD Model

Description

The NEC NNCD6.8D-T1-A is a constant current diode (CCD) designed to regulate current flow at a specific level, regardless of voltage fluctuations. These diodes are valuable in circuits where maintaining a stable current is critical for optimal performance and protection.

Applications:

  • LED Lighting
  • Current Limiting Circuits
  • Voltage Regulation Circuits
  • Analog Circuit Biasing
  • Battery Charging Circuits

Features:

  • Constant Current Regulation: Maintains a stable current over a wide voltage range.
  • 6.8mA Regulated Current: Provides a constant current of 6.8 milliamperes.
  • Compact Package: Small form factor for space-constrained applications.
  • Low Capacitance: Minimizes signal distortion in high-frequency circuits.
  • High Reliability: Designed for long-term stable performance.

Benefits:

  • Stable LED Brightness: Ensures consistent brightness in LED lighting applications, preventing flickering.
  • Overcurrent Protection: Protects sensitive components from damage caused by excessive current.
  • Simplified Circuit Design: Simplifies current regulation circuits, reducing component count.
  • Improved Circuit Performance: Enhances the stability and reliability of electronic circuits.

The NNCD6.8D-T1-A is typically packaged in a small surface-mount package, such as a SOD-323 or similar. This compact size makes it suitable for densely populated circuit boards. The device has a forward voltage drop that varies depending on the current and temperature. Its operating voltage range is specified in the datasheet and should be adhered to for proper operation. The diode's ability to maintain a constant current is crucial in applications where variations in voltage could otherwise lead to unpredictable or damaging current levels. It is commonly used with a series resistor to ensure the voltage across the diode remains within its specified operating range.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess