EN
  • EN
  • DE

MCF51AC128AVFUE

Part No MCF51AC128AVFUE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64QFP / Coldfire V1 series Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-QFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MCF51AC
Package Tray
Core Processor Coldfire V1
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals LVD, PWM, WDT
Number of I/O 54
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 20x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-QFP
Supplier Device Package 64-QFP (14x14)
Base Product Number MCF51
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935317073557
Standard Package 420
Win Source Part Number 1030658-MCF51AC128AVFUE
Ultra Librarian 3D Model Ultra Librarian MCF51AC128AVFUE CAD Model

Description

Product Overview: NXP MCF51AC128AVFUE

The NXP MCF51AC128AVFUE is a cutting-edge microcontroller designed to cater to a wide range of applications requiring efficient processing, low power consumption, and a rich set of features. Based on the V1 ColdFire core, this microcontroller offers a perfect blend of power and performance, making it an ideal choice for industrial control, medical devices, home automation, and many other applications.

Key Features

  • Core: The device features a V1 ColdFire core with a maximum CPU frequency of 50 MHz, providing a balance between processing power and power consumption.
  • Memory: It boasts 128KB of flash memory and 16KB of RAM, allowing for ample space for complex programs and data storage.
  • Communication Interfaces: The MCF51AC128AVFUE is equipped with multiple communication interfaces, including I2C, SPI, and two UARTs, facilitating versatile connectivity options.
  • Timers: A range of timers including an 8-channel, 16-bit timer-pulse width modulator (TPM) module, 2-channel, 16-bit timer interface module (TIM), and real-time counter (RTC) offer precise timing and control.
  • Analog to Digital Converter: An integrated 12-bit analog-to-digital converter (ADC) with up to 16 channels enables accurate measurement of analog signals.
  • Package: The microcontroller comes in an 80-pin QFP (Quad Flat Package), which is suitable for space-constrained applications.
  • Operating Voltage: It operates at a voltage range of 2.7V to 3.6V, which is typical for low-power and battery-powered devices.
  • Temperature Range: The device is designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

Advanced Peripherals

Additional peripherals such as an integrated background debug module (BDM), watchdog timer, and a plethora of GPIOs provide developers with the tools necessary for robust system design and debugging. The MCF51AC128AVFUE also includes a flexible clock generation module, which supports a variety of clock sources, ensuring that the microcontroller can be tuned for optimal performance in different system configurations.

Conclusion

The NXP MCF51AC128AVFUE microcontroller is a powerful and versatile solution that offers a rich set of features to meet the demands of complex embedded systems. Its integration of core processing capabilities with advanced peripherals and low-power operation makes it a top choice for designers looking to develop efficient and reliable products.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5125 $62.5625
12+ $10.2667 $123.2004
18+ $9.9459 $179.0262
24+ $9.6251 $231.0024
32+ $9.3042 $297.7344
42+ $8.3416 $350.3472
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess