EN
  • EN
  • DE

LH7A400N0F076B5

Part No LH7A400N0F076B5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 256LFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM9
Part Core Size 32-Bit
Speed(Frequency) 250MHz
Number of I/O 60
Program Memory Type ROMless
Data RAM Size 80K x 8
Supply Voltage - Operating 1.71 V to 3.6 V
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 256-LFBGA (14x14)
Win Source Part Number 206239-LH7A400N0F076B5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LH7A400N0F076B5 CAD Model

Description

NXP Product: LH7A400N0F076B5 Overview

The LH7A400N0F076B5 is a high-performance product from NXP Semiconductors, designed to provide robust solutions for advanced embedded applications. This integrated circuit is part of NXP's comprehensive portfolio that caters to the growing demand for efficient and reliable semiconductor components in various industries.

Key Features

  • Advanced Processor Core: At the heart of the LH7A400N0F076B5 is a powerful ARM-based processor core, capable of delivering exceptional processing speeds while maintaining energy efficiency. This makes it ideal for applications that require high computational power without compromising on power consumption.
  • Integrated Memory Interface: The device includes an integrated memory interface that supports a range of memory types. This flexibility allows designers to choose the most suitable memory option for their specific application needs, ensuring optimal performance and cost-effectiveness.
  • Enhanced Connectivity: With multiple connectivity options, the LH7A400N0F076B5 can easily interface with other components in a system. This includes standard communication protocols, which facilitate seamless data transfer and peripheral integration.
  • Robust Security Features: Security is a paramount concern in today's connected world, and the LH7A400N0F076B5 addresses this with its built-in security features. These features help to protect sensitive data and ensure the integrity of the system it's deployed in.

Applications

The versatile nature of the LH7A400N0F076B5 makes it suitable for a wide array of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Smart Home Devices
  • Internet of Things (IoT) Devices
  • Medical Equipment

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the LH7A400N0F076B5 is no exception. Manufactured using state-of-the-art technology and subjected to rigorous testing, this product is designed to meet the highest standards of performance and durability. Whether it's for consumer electronics or industrial machinery, the LH7A400N0F076B5 is built to last and to excel in demanding environments.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess