EN
  • EN
  • DE

MAX6389XS16D3+T

Part No MAX6389XS16D3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU/RESET CIRC 1.58V SC70-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 1.58V, Adj
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SC-82A, SOT-343
Manufacturer Package SC-70-4
Win Source Part Number 705475-MAX6389XS16D3+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX6389
Introduction Date April 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6389XS16D3+T CAD Model

Description

Product Overview: MAX6389XS16D3+T by Maxim Integrated

The MAX6389XS16D3+T is a robust, precision microprocessor (μP) supervisory circuit designed by Maxim Integrated to monitor power supplies in digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in system monitoring applications. This device is particularly suitable for monitoring 1.8V to 5V power supplies and can assert a reset signal whenever the VCC supply voltage drops below its preset threshold, ensuring that the μP resets cleanly during power-up, power-down, and brown-out conditions.

Key Features

  • Voltage Monitoring: The MAX6389XS16D3+T monitors the system voltage and actively manages the reset function for processors, ensuring the system starts in a known state.
  • Programmable Reset Timeout: It offers a programmable reset timeout delay, which allows designers to set the duration that the reset signal is maintained.
  • Low Power Consumption: With its low power consumption, this supervisory circuit is ideal for portable and battery-operated equipment.
  • High Accuracy: The reset voltage threshold is factory-set with high accuracy, which helps to avoid any unintentional resets due to fluctuating power supply.
  • Operating Temperature Range: It operates over a wide temperature range, making it suitable for various industrial and consumer applications.
  • Surface-Mount Package: Available in a small, surface-mount package, the MAX6389XS16D3+T is designed for space-constrained applications.

Applications

The MAX6389XS16D3+T is versatile and can be used in a wide range of applications, including:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Equipment
  • Networking Hardware
  • Industrial Systems

Quality and Reliability

Maxim Integrated is known for its high-quality products, and the MAX6389XS16D3+T is no exception. It is designed to meet the stringent requirements of various industries, ensuring reliable operation and longevity in the field. The device is available in tape and reel packaging, denoted by the '+T' suffix, which facilitates automated assembly processes for high-volume production.

Conclusion

In summary, the MAX6389XS16D3+T supervisory circuit from Maxim Integrated is an essential component for any digital system requiring reliable voltage monitoring and reset functions. Its precision, low power, and ease of use make it an excellent choice for designers looking to enhance system stability and performance.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess