The NXP MK22FN512VFX12 is a high-performance microcontroller unit (MCU) designed to meet the needs of sophisticated embedded applications. This MCU is part of the Kinetis K series and is built on the ARM Cortex-M4 core, offering users an excellent balance of power efficiency and processing capability.
Key Features:
- Core: ARM Cortex-M4 running at up to 120 MHz, with Floating Point Unit (FPU) and DSP instructions, enhancing its computational capabilities.
- Memory: 512KB of flash memory and 128KB of SRAM, suitable for complex applications and software stacks.
- Communication Interfaces: Includes a variety of communication options such as multiple I2C, SPI, and UART interfaces, along with USB Full-/Low-Speed with Device Charge Detect (DCD) support.
- Timers: Multiple flexible timers, including a PWM timer for motor control applications and a Real-Time Clock for timekeeping and scheduling tasks.
- Analog Modules: Features two 16-bit ADCs, two comparators, and a 12-bit DAC for precise analog signal management.
- Security: Offers a hardware random-number generator and a Cryptographic Acceleration Unit (CAU) for enhanced security measures.
- Power Efficiency: Multiple power-saving modes, including an ultra-low-power stop mode, are available for energy-critical applications.
- Packages: Available in a 64-QFN package, providing a compact footprint for space-constrained applications.
- Operating Conditions: Designed to operate within a temperature range of -40°C to +105°C, making it suitable for harsh environments.
Applications:
The MK22FN512VFX12 MCU is ideal for a wide range of applications, such as industrial control systems, Internet of Things (IoT) devices, medical equipment, and smart metering. Its robust feature set and performance capabilities make it a versatile choice for designers looking to leverage a powerful ARM Cortex-M4 core in their projects.
Development Support:
NXP provides comprehensive development support for the MK22FN512VFX12 with software tools, development boards, and a vast ecosystem of software examples and libraries, simplifying the development process and reducing time to market for engineers and developers.