EN
  • EN
  • DE

MC9S12H256VPVE

Part No MC9S12H256VPVE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 16-bit HCS12 CISC 256KB Flash 2.5V/5V Automotive 112-Pin LQFP Tray / IC MCU 16BIT 256KB FLASH 112LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HCS12
Packaging Tray
Core Processor HCS12
Core Size 16-Bit
Speed 16MHz
Connectivity CAN, I2C, SCI, SPI
Peripherals LCD, POR, PWM, WDT
Number of I/O 85
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 12K x 8
Supply Voltage 2.35 V ~ 5.25 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 112-LQFP
Manufacturer Package 112-LQFP (20x20)
Win Source Part Number 788177-MC9S12H256VPVE
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S12H256
Introduction Date June 06, 2006
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MC9S12H256VPVE CAD Model

Description

Product Overview: MC9S12H256VPVE from NXP

The MC9S12H256VPVE is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed to cater to the demanding needs of automotive and industrial control systems. This MCU is part of the HCS12 family of 16-bit microcontrollers which are renowned for their robust architecture, advanced features, and versatile capabilities.

Key Features:

  • Core: The MC9S12H256VPVE boasts a 16-bit HCS12 central processing unit (CPU) that provides a perfect balance between low power consumption and high-speed processing, with a maximum CPU frequency of 25 MHz.
  • Memory: It comes equipped with 256 KB of on-chip, enhanced Flash memory, which allows for flexible and reliable storage of application code and data. Additionally, the MCU features 12 KB of RAM, ensuring smooth and efficient operation.
  • Advanced Timer: An integrated, sophisticated timer system includes a 4-channel 16-bit timer, an 8-channel pulse width modulator (PWM), and two 8-channel, 10-bit analog-to-digital converters (ADCs), providing ample resources for complex timing and control tasks.
  • Communication Interfaces: The microcontroller supports multiple communication protocols, including two Serial Communication Interface (SCI) modules, two Serial Peripheral Interface (SPI) modules, and an Inter-Integrated Circuit (I²C) bus, enabling seamless connectivity and data exchange with peripheral devices.
  • Packages and Temperature Range: The MC9S12H256VPVE is available in a 112-pin LQFP package and is designed to operate within the industrial temperature range of -40°C to 85°C, ensuring reliable performance under extreme conditions.

Applications:

The versatility of the MC9S12H256VPVE makes it ideal for a wide range of applications, such as:

  • Automotive control systems
  • Industrial automation
  • Robotics
  • Embedded systems
  • Medical devices

In conclusion, the MC9S12H256VPVE from NXP is a powerful and reliable microcontroller that offers a comprehensive set of features, making it an excellent choice for developers and engineers looking to create sophisticated and robust systems in automotive and industrial environments.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3008 $61.8048
14+ $8.4520 $118.3280
22+ $8.1878 $180.1316
30+ $7.9238 $237.7140
38+ $7.6597 $291.0686
51+ $6.8672 $350.2272
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess