EN
  • EN
  • DE
  • IT

TPS40070PWPRG4

Part No TPS40070PWPRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description HIGH-EFFICIENCY MIDRANGE INPUT SYNCHRONOUS BUCK CONTROLLER WITH VOLTAGE FEED-FORWARD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4.5 V ~ 28 V
Frequency - Switching Up to 1MHz
Duty Cycle (Maximum) 93%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-HTSSOP
Win Source Part Number 1272452-TPS40070PWPRG4
Manufacturer Homepage www.ti.com
Family Name TPS40070
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS40070PWPRG4 CAD Model

Description

The TPS40070PWPRG4 is a versatile and high-performance PWM controller designed by Texas Instruments, tailored for non-isolated DC/DC converters. This controller is part of TI's extensive range of power management integrated circuits, known for their reliability and innovation.

Key Features

  • Wide Input Voltage Range: The TPS40070PWPRG4 operates over a broad input voltage range, making it suitable for a variety of applications, from industrial systems to telecommunications and data communications equipment.
  • Integrated MOSFET Drivers: It includes built-in drivers for high-side and synchronous rectifier MOSFETs, which simplifies the design and reduces external component count.
  • Adjustable Switching Frequency: The device allows for an adjustable switching frequency that can be optimized for efficiency or component size.
  • Voltage Mode Control: With voltage mode control, the TPS40070PWPRG4 provides simple loop compensation and fast transient response.
  • Programmable Soft-Start: The soft-start feature limits inrush current during startup, which enhances system reliability.
  • Synchronous Buck Converter: As a synchronous buck converter, it offers higher efficiency compared to traditional buck converters by reducing diode conduction losses.

Applications

The TPS40070PWPRG4 is ideal for a wide range of applications that demand efficient power conversion. Some of these applications include:

  • Server and telecom power supplies
  • Industrial power systems
  • Networking equipment
  • Point of load conversions

Package and Availability

Encased in a 16-pin HTSSOP PowerPAD™ package, the TPS40070PWPRG4 is designed for thermal efficiency and compact footprint. The device is RoHS compliant and is available for purchase through Texas Instruments and authorized distributors. It is also supported by a comprehensive suite of technical documentation, including datasheets, application notes, and design tools to assist engineers in integrating the TPS40070PWPRG4 into their designs.

Additional Resources

Engineers looking to implement the TPS40070PWPRG4 into their power management systems can take advantage of Texas Instruments' extensive support network, which includes online forums, training materials, and customer support services.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $6.1462
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess