EN
  • EN
  • DE

MC9S12D64CFUER

Part No MC9S12D64CFUER
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 80QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer NXP
Series HCS12
Package Reel - TR
Number of I/O 59
Family Name MC9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 750
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847855-MC9S12D64CFUER
Ultra Librarian 3D Model Ultra Librarian MC9S12D64CFUER CAD Model

Description

NXP MC9S12D64CFUER Microcontroller

The NXP MC9S12D64CFUER is a powerful 16-bit microcontroller designed for automotive and industrial applications requiring high levels of integration and performance. This microcontroller is part of the HCS12 family, which is well-known for its robust architecture, versatility, and ease of use. The MC9S12D64CFUER specifically offers a rich set of features and is an ideal choice for complex applications where reliability is paramount.

Key Features:

  • Core: The MC9S12D64CFUER is built around the HCS12 core, which operates at a frequency of up to 25 MHz. This core provides a balanced combination of processing power and energy efficiency, making it suitable for a wide range of applications.
  • Memory: It comes with 64KB of Flash memory, which is ideal for storing large programs and data. Additionally, it has 2KB of RAM for efficient data processing and 1KB of EEPROM for non-volatile storage of critical data.
  • Digital and Analog Modules: The microcontroller includes a variety of peripherals such as multiple digital I/O lines, 8-channel 10-bit A/D converters, and multiple SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface) modules for versatile communication capabilities.
  • Timers: It features an 8-channel timer module that can be used for precise event counting, input capture, output compare, and pulse-width modulation (PWM).
  • Package: The device is available in an 80-pin QFP (Quad Flat Package) which is suitable for surface mount technology and offers a compact footprint for space-constrained applications.
  • Operating Conditions: The MC9S12D64CFUER operates within a temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

Applications:

The NXP MC9S12D64CFUER is designed to meet the rigorous demands of the automotive industry, including engine control units, body control modules, and advanced driver-assistance systems (ADAS). Additionally, its robust feature set makes it well-suited for industrial control systems, robotics, and other applications requiring a high degree of precision and reliability.

Overall, the MC9S12D64CFUER by NXP is a sophisticated microcontroller that offers designers a flexible and powerful platform for developing advanced embedded systems.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess