EN
  • EN
  • DE

MC9S08SH8MTG

Part No MC9S08SH8MTG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MICROCONTROLLER, 8-BIT, HC08/S08 / HCS08 series Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP Semiconductors
Package Bulk
Product Status Obsolete
Core Processor HCS08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 13
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 8x10b SAR
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
RoHS Status RoHS non-compliant
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.31.0001
Other Names 2156-MC9S08SH8MTG-954
Standard Package 1
Win Source Part Number 963745-MC9S08SH8MTG
Ultra Librarian 3D Model Ultra Librarian MC9S08SH8MTG CAD Model

Description

Product Overview: NXP MC9S08SH8MTG Microcontroller

The NXP MC9S08SH8MTG is a robust 8-bit microcontroller designed for embedded systems requiring low power consumption and high performance. It is part of the MC9S08 family, which is well-known for its versatility and efficiency in a wide range of applications, including industrial control, automotive systems, and consumer electronics.

Key Features

  • CPU: The MC9S08SH8MTG is powered by an HCS08 core that runs at up to 40 MHz, providing a balanced combination of processing power and energy efficiency.
  • Memory: It comes equipped with 8KB of flash memory for program storage and 512 bytes of RAM for data processing, which are adequate for many simple to moderately complex applications.
  • I/O Options: The device offers a range of input/output options, including 20 GPIO pins that provide flexibility in interfacing with other components and peripherals.
  • Timers: Multiple timers, including an 8-channel 16-bit timer and a 2-channel 16-bit timer, support complex timing operations and pulse width modulation (PWM) for tasks such as motor control.
  • Analog-to-Digital Converter: An integrated 10-bit ADC allows the microcontroller to interface with analog sensors and convert their signals into digital values for processing.
  • Communication Interfaces: The MC9S08SH8MTG supports I2C, SPI, and SCI serial communication protocols, enabling it to communicate with a variety of external devices.
  • Voltage Range: This microcontroller operates within a voltage range of 3.0V to 5.5V, making it suitable for battery-operated devices and systems with varying power supplies.
  • Temperature Range: It can function across a wide temperature range, ensuring reliable performance in extreme environmental conditions.
  • Packaging: The device is available in a 16-pin TSSOP package, which is ideal for space-constrained applications.

Applications

The MC9S08SH8MTG is a versatile microcontroller that can be used in a variety of applications. Its low power consumption makes it ideal for portable devices, while its range of peripherals and interfaces means it can easily be integrated into more complex systems such as home automation, industrial control panels, and automotive electronics.

Conclusion

In conclusion, the NXP MC9S08SH8MTG is a powerful and efficient microcontroller that offers a rich set of features suitable for a wide array of applications. Its robust design, coupled with NXP's reputation for reliability, makes it an excellent choice for designers looking to balance performance with power efficiency in their embedded systems.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4395 $58.4715
41+ $2.8223 $115.7143
64+ $2.7340 $174.9760
88+ $2.6458 $232.8304
113+ $2.5576 $289.0088
152+ $2.2931 $348.5512
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,410 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess