EN
  • EN
  • DE

MC9S08PT8VLC

Part No MC9S08PT8VLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000170-MC9S08PT8VLC
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series S08
Packaging Tray
Core Processor S08
Speed 20MHz
Operating Temperature -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Ultra Librarian 3D Model Ultra Librarian MC9S08PT8VLC CAD Model

Description

NXP MC9S08PT8VLC Microcontroller

The NXP MC9S08PT8VLC is a versatile and powerful microcontroller designed to meet the needs of a wide range of embedded systems. Based on the high-performance S08 core, this microcontroller offers a rich feature set that makes it suitable for applications in automotive, industrial, and consumer electronics sectors.

Key Features:

  • Core: 8-bit S08 central processing unit (CPU) with up to 20 MHz bus frequency, delivering robust processing capabilities for complex tasks.
  • Memory: Includes 8KB of on-chip flash memory with fast read/write cycles and 512 bytes of RAM, providing efficient space for program code and data storage.
  • Timers: Multiple timing systems including an 8-channel, 16-bit timer/pulse-width modulator (TPM) for precise event management and a 2-channel, 16-bit periodic interrupt timer for routine tasks.
  • Analog-to-Digital Converter (ADC): Integrated 12-bit ADC with up to 10 channels, enabling accurate measurement of analog signals.
  • Communication Interfaces: Comes equipped with a variety of communication interfaces such as I2C, SPI, and SCI (UART), facilitating easy data exchange with peripherals and other microcontrollers.
  • Voltage Range: Operates within a voltage range of 2.7V to 5.5V, ensuring compatibility with a broad range of power supplies and battery technologies.
  • Package: Available in a compact 32-pin LQFP package, minimizing space on the PCB and making it ideal for space-constrained applications.
  • Temperature Range: Designed to operate reliably over an industrial temperature range of -40°C to +105°C, ensuring performance in harsh environments.

Applications:

The MC9S08PT8VLC's combination of processing power, memory, and rich peripheral set makes it an excellent choice for a variety of applications, including:

  • Automotive control systems
  • Industrial automation and control
  • Consumer electronics
  • Smart sensors and IoT devices
  • Medical and healthcare equipment

With its robust feature set and flexible capabilities, the NXP MC9S08PT8VLC microcontroller is a go-to solution for developers looking for a reliable and efficient platform for their embedded projects.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4950 $59.8800
57+ $2.0473 $116.6961
88+ $1.9833 $174.5304
121+ $1.9193 $232.2353
156+ $1.8554 $289.4424
209+ $1.6634 $347.6506
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess