EN
  • EN
  • DE

MC9S08PT8AVWJ

Part No MC9S08PT8AVWJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196629-MC9S08PT8AVWJ
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series S08
Package Tube
Product Status Active
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian MC9S08PT8AVWJ CAD Model

Description

Introducing the NXP MC9S08PT8AVWJ Microcontroller

The NXP MC9S08PT8AVWJ is a versatile and powerful microcontroller designed for a wide range of applications. This 8-bit MCU is part of the S08 family, renowned for its high degree of integration and low-power consumption. It is an ideal choice for designers looking to develop energy-efficient and cost-effective solutions for the industrial, automotive, and consumer electronics markets.

Key Features:

  • Core: The MC9S08PT8AVWJ features an S08 core capable of running up to 20 MHz, providing a robust platform for applications requiring a balance between performance and power efficiency.
  • Memory: It comes equipped with 8KB of flash memory and 768 bytes of RAM, giving developers ample space for program storage and sufficient RAM for real-time data processing.
  • I/O Options: A variety of input/output options are available, including multiple general-purpose input/output pins (GPIOs), which can be used for interfacing with sensors, actuators, and other peripherals.
  • Analog Features: The device includes an analog-to-digital converter (ADC) with multiple channels, enabling the conversion of analog signals to digital for processing by the MCU.
  • Timers: It boasts an array of timers, including an 8-channel timer/pulse-width modulation (PWM) module for precise control over motor operations or for generating PWM signals for various applications.
  • Communication Interfaces: To ensure easy integration into a system, the microcontroller supports multiple communication protocols such as I2C, SPI, and UART, allowing for serial communication with other devices.
  • Operating Voltage: The MC9S08PT8AVWJ operates over a wide voltage range, typically from 2.7V to 5.5V, providing flexibility in different power environments.
  • Package: The microcontroller is available in a 20-pin SOIC package, which is well-suited for space-constrained applications.

With its robust set of features, the NXP MC9S08PT8AVWJ microcontroller is engineered to address the needs of complex and demanding applications. Its integration of multiple communication interfaces, along with its analog and digital capabilities, make it a highly adaptable solution for designers aiming to create sophisticated yet efficient devices.

Whether you are developing smart sensors, automotive control systems, or personal electronics, the MC9S08PT8AVWJ provides a reliable and flexible core for your next project.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess