EN
  • EN
  • DE

BQ20Z65DBT

Part No BQ20Z65DBT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PWR MGMT CIRCUIT / Battery IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number BQ20Z65
Standard Package 1 pcs
MSL Level 2 (1 Year)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 913421-BQ20Z65DBT
Ultra Librarian 3D Model Ultra Librarian BQ20Z65DBT CAD Model

Description

Product Overview: Texas Instruments BQ20Z65DBT

The Texas Instruments BQ20Z65DBT is a sophisticated battery management device designed to cater to the needs of modern portable electronics. This integrated circuit is part of TI's extensive range of battery management solutions and is specifically engineered to enhance the performance and longevity of multi-cell lithium-ion battery packs.

Featuring an advanced algorithm for precision charge control, the BQ20Z65DBT ensures that each cell within a battery pack is maintained within its optimal voltage range, thereby maximizing the overall health and efficiency of the battery. This not only prolongs the life of the battery but also ensures safety and reliability in usage, which is paramount for consumer confidence.

Key Features

  • Impedance Track™ technology for accurate state-of-charge (SOC) estimation
  • Support for multiple cell chemistries and configurations
  • Integrated cell balancing to equalize charge levels and extend battery life
  • Protection features including over-voltage, under-voltage, over-current, and temperature monitoring
  • Programmable thresholds and alarms for customized battery management
  • Communication interface for data logging and firmware updates

The BQ20Z65DBT's Impedance Track™ algorithm is a standout feature, as it provides a highly accurate method for gauging the battery's state-of-charge (SOC) by analyzing the cell impedance in real-time. This allows the device to deliver precise battery fuel gauging, which is crucial for users to monitor and manage their device's energy usage effectively.

Furthermore, the BQ20Z65DBT is designed with a robust suite of protection features to safeguard against common battery-related issues. These include over-voltage, under-voltage, over-current, and temperature monitoring, which work seamlessly to prevent damage to the battery and connected devices. The programmable nature of these features allows for a high degree of customization to meet specific application requirements.

With its versatile communication interface, the BQ20Z65DBT allows for easy integration into a variety of systems, enabling data logging for diagnostic purposes and firmware updates to ensure the device remains up-to-date with the latest advancements in battery management technology.

In conclusion, the Texas Instruments BQ20Z65DBT battery management device is an essential component for developers and manufacturers who demand precision, safety, and efficiency in their battery-powered products.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6491 $64.9473
6+ $17.7634 $106.5804
9+ $17.2083 $154.8747
13+ $16.6532 $216.4916
16+ $16.0981 $257.5696
21+ $14.4328 $303.0888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,630 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess