EN
  • EN
  • DE

MC9S08PT16VTG

Part No MC9S08PT16VTG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features S08 series Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 16-TSSOP
Manufacturer NXP
Series S08
Package Tray
Part Status Not For New Designs
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 14
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name MC9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935315612574, MC9S08PT16VTG-ND, 2832-MC9S08PT16VTG
Quantity per package 96
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883896-MC9S08PT16VTG
Ultra Librarian 3D Model Ultra Librarian MC9S08PT16VTG CAD Model

Description

NXP MC9S08PT16VTG Microcontroller

The NXP MC9S08PT16VTG is a versatile and powerful microcontroller that offers a perfect blend of performance, energy efficiency, and cost-effectiveness. Designed for a wide range of applications, this MCU is part of the S08 family, known for their reliability and robustness in embedded systems.

At the heart of the MC9S08PT16VTG is an 8-bit S08 core that operates at a maximum frequency of 20 MHz. The core is supported by 16KB of flash memory, which provides ample space for application code, and 1KB of RAM for efficient data processing. Additionally, the device includes a 512B EEPROM, which is ideal for non-volatile data storage that needs to be preserved between power cycles.

This microcontroller boasts a rich set of peripherals that greatly expand its capabilities. It features an 8-channel, 10-bit Analog-to-Digital Converter (ADC) that allows for precise measurement of analog signals. For communication purposes, the MC9S08PT16VTG includes an I2C bus interface, an SPI module, and a Serial Communications Interface (SCI), making it easy to interface with other microcontrollers, sensors, and peripherals.

The device also comes equipped with a multitude of timers, including an 8-channel timer/pulse-width modulator (TPM) module that is essential for tasks requiring precise timing, such as motor control or PWM signal generation. An additional Real-Time Interrupt (RTI) module helps in timekeeping and scheduling tasks.

For safety-critical applications, the MC9S08PT16VTG provides a watchdog timer to ensure system stability and to help recover from error states. To further enhance its robustness, it includes features such as low-voltage detection with reset and loss-of-clock detection with reset, safeguarding the system against power and clock instability.

The microcontroller comes in a TSSOP-16 package, making it compact enough for space-constrained applications while still providing sufficient I/O pins for interfacing with external components. With its comprehensive feature set and solid performance, the NXP MC9S08PT16VTG is an excellent choice for a wide array of embedded systems, from consumer electronics to industrial control units.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6235 $60.3405
54+ $2.1526 $116.2404
84+ $2.0852 $175.1568
115+ $2.0180 $232.0700
149+ $1.9508 $290.6692
199+ $1.7489 $348.0311
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess