EN
  • EN
  • DE

MC9S08PT16AVTJ

Part No MC9S08PT16AVTJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196633-MC9S08PT16AVTJ
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series S08
Package Tube
Product Status Active
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian MC9S08PT16AVTJ CAD Model

Description

Product Overview: NXP MC9S08PT16AVTJ

The NXP MC9S08PT16AVTJ is a versatile and powerful microcontroller that belongs to the S08 family of 8-bit MCUs. Designed for cost-sensitive applications requiring low power consumption and high performance, this microcontroller is an ideal choice for a wide range of industrial, automotive, and consumer applications.

Key Features

  • Core: The device features an S08 core, which operates at a maximum frequency of 20 MHz, providing a balanced compromise between processing power and energy efficiency.
  • Memory: It comes equipped with 16 KB of flash memory and 1 KB of RAM, offering ample space for application code and data storage.
  • I/O Options: The microcontroller includes a rich set of input/output options including multiple general-purpose input/output pins (GPIOs), which can be used for interfacing with sensors, actuators, and other peripherals.
  • Timers and PWM: Advanced timing features include an array of timers, counters, and pulse-width modulation (PWM) modules, enabling precise control over timing-related functions such as motor control and event measurement.
  • Analog to Digital Converter (ADC): An integrated ADC allows the microcontroller to convert analog signals into digital data, facilitating the use of analog sensors and inputs.
  • Communication Interfaces: For communication purposes, the MC9S08PT16AVTJ supports various serial communication protocols including I2C, SPI, and UART, making it easy to connect to other microcontrollers, computers, and network modules.
  • Low Power Modes: Multiple low-power modes are available to minimize power consumption during idle periods, which is crucial for battery-operated and energy-sensitive applications.

Packaging and Quality

The NXP MC9S08PT16AVTJ is housed in a 44-pin LQFP package, which is suitable for surface-mount technology (SMT) and provides a compact footprint for space-constrained designs. Additionally, it is designed to meet the stringent quality standards required for industrial and automotive applications, ensuring reliability and performance under harsh conditions.

In summary, the NXP MC9S08PT16AVTJ microcontroller is a feature-rich solution that combines performance, low power consumption, and a wide array of peripherals, making it an excellent choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2064 $51.3024
39+ $2.6309 $102.6051
59+ $2.5487 $150.3733
82+ $2.4665 $202.2530
105+ $2.3843 $250.3515
141+ $2.1376 $301.4016
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess