Product Overview: UBA3070T/N1 by NXP
The UBA3070T/N1 is a high-performance integrated circuit (IC) designed and manufactured by NXP Semiconductors. This IC is specifically tailored for LED backlighting applications. It's a perfect solution for driving LEDs in general illumination products, LCD backlights in consumer electronics, and automotive lighting. The UBA3070T/N1 is recognized for its efficiency, reliability, and versatility, making it a top choice among designers and engineers in the lighting industry.
Key Features
- High Efficiency: The UBA3070T/N1 is designed to maximize power efficiency, which reduces energy consumption and heat generation, thereby extending the life of LED applications.
- Wide Input Voltage Range: This IC supports a broad input voltage range, accommodating various power supplies and ensuring consistent performance across different power scenarios.
- Integrated Switch: It includes an integrated high-voltage switch that minimizes the need for external components, simplifying the design and reducing the overall bill of materials.
- Dimming Capability: With built-in dimming control, the UBA3070T/N1 allows for adjustable brightness levels, enhancing the user experience in display and lighting applications.
- Protection Features: The device comes with multiple protection features such as over-temperature protection, LED open/short circuit protection, and under-voltage lockout, ensuring safe operation under various conditions.
Applications
The UBA3070T/N1 is ideal for a range of applications that require efficient and reliable LED driving capabilities. These include:
- LED TV backlighting
- Monitors and laptop screens
- General lighting
- Automotive interior and exterior lighting
Technical Specifications
Some of the key technical specifications of the UBA3070T/N1 include:
- Supply Voltage: Up to 27V
- Integrated 500V MOSFET
- Switching Frequency: Adjustable up to 500 kHz
- Package: SO16
The UBA3070T/N1 is a testament to NXP's commitment to providing advanced solutions for the ever-evolving demands of the lighting industry. With its combination of efficiency, flexibility, and robust protection features, this IC stands out as a smart choice for any LED backlighting application.