The NXP MC9S08MP16VLF is a versatile and powerful microcontroller designed to cater to a wide range of applications, particularly in the industrial and automotive sectors. This 8-bit microcontroller is a part of the S08 family and is built on a high-performance HCS08 core that operates at a maximum frequency of 40 MHz.
Key Features:
- Core: HCS08 8-bit CPU with a maximum operating frequency of 40 MHz, offering a perfect balance between speed and power consumption.
- Flash Memory: 16 KB of on-chip flash memory, providing ample space for application code and data storage, with the added benefit of in-circuit programmability.
- RAM: 1 KB of RAM, ensuring smooth operation and efficient data handling for complex tasks.
- Timers: Multiple timing systems including an 8-channel, 16-bit timer/pulse-width modulator (TPM) module for precise event timing and waveform generation.
- ADC: An integrated 12-bit analog-to-digital converter with up to 8 channels, enabling accurate and rapid conversion of analog signals to digital data for processing.
- Communication Interfaces: A rich set of communication peripherals including I2C, SPI, and SCI (UART) for versatile connectivity options.
- Operating Voltage: Designed to operate within a range of 2.7V to 5.5V, making it suitable for various power supply conditions.
- Temperature Range: Capable of operating in extreme temperature conditions, with a range of -40°C to +85°C.
- Packaging: Available in a 48-pin LQFP package, ensuring a compact footprint for space-constrained applications.
Applications:
The MC9S08MP16VLF is ideal for a broad spectrum of applications, thanks to its robust feature set. It is particularly well-suited for industrial control systems, automotive applications, sensor management, consumer electronics, and medical devices. Its high level of integration and low power consumption make it a go-to choice for designers looking to optimize performance and reduce overall system costs.
With its comprehensive feature set and NXP's commitment to quality, the MC9S08MP16VLF microcontroller stands out as a reliable and efficient solution for embedded systems developers seeking to create sophisticated and durable products.