EN
  • EN
  • DE

MC9S08LG16CLH

Part No MC9S08LG16CLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-bit HCS08 Central Processor Unit (CPU) | IC MCU 8BIT 18KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor S08
Data Bus Width 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LCD, LVD, PWM
The number of I/O 53
Program Memory Size 18KB (18K x 8)
Program Memory Type FLASH
Date RAM Size 1.9K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 12x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number MC9S08LG16
Manufacturer Pack Quantity 800
MSL Level 3 (168 Hours)
Win Source Part Number 1220473-MC9S08LG16CLH
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S08LG16CLH CAD Model

Description

Product Overview: NXP MC9S08LG16CLH

The NXP MC9S08LG16CLH is a highly integrated, low-power, 8-bit microcontroller designed to deliver exceptional performance and reliability for a wide range of embedded applications. This microcontroller is part of the MC9S08 family, which is well-known for its user-friendly features and robust design, making it an ideal choice for both novice and experienced developers.

Key Features

  • Core: The device is built around a high-performance S08 core operating at a maximum frequency of 40 MHz, providing a perfect balance between speed and power efficiency.
  • Flash Memory: Equipped with 16 KB of on-chip flash memory, it offers ample space for application code and data storage, with the added advantage of in-circuit programmability.
  • RAM: It comes with 1 KB of RAM, facilitating efficient data handling and processing capabilities.
  • Temperature Range: The MC9S08LG16CLH operates reliably across an extended temperature range, making it suitable for industrial and harsh-environment applications.
  • Input/Output: It features multiple general-purpose input/output (GPIO) pins that provide flexibility in interfacing with external peripherals and devices.
  • Analog-to-Digital Converter: An integrated 12-bit analog-to-digital converter (ADC) allows for precise measurement and conversion of analog signals, which is critical for sensor-based applications.
  • Timers: The microcontroller includes versatile timer modules that support a range of timing and pulse-width modulation (PWM) functions.
  • Communication Interfaces: It offers a variety of communication interfaces, including I²C, SPI, and SCI, enabling easy connectivity with other microcontrollers and peripheral devices.
  • Low Power Modes: Multiple low power modes are available to conserve energy when the device is idle, making it ideal for battery-powered and portable applications.

Applications

The MC9S08LG16CLH microcontroller is versatile enough to be used in a multitude of applications, ranging from consumer electronics to industrial control systems. Its robust feature set allows it to be deployed in scenarios such as automation, sensor management, automotive systems, and much more.

Quality and Support

NXP is committed to delivering high-quality products and provides extensive support for the MC9S08LG16CLH through technical documentation, development tools, and software libraries to help accelerate the design and development process.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3708 $59.0788
27+ $4.4068 $118.9836
41+ $4.2691 $175.0331
56+ $4.1314 $231.3584
73+ $3.9937 $291.5401
97+ $3.5805 $347.3085
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess