EN
  • EN
  • DE

MC9S08JE128CLK

Part No MC9S08JE128CLK
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MICROCONTROLLER, 8-BIT, HC08/S08 / HCS08 - Microcontroller IC 8-Bit 48MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP Semiconductors
Packaging Bulk
Product Status Obsolete
Core Processor HCS08
Core Size 8-Bit
Speed 48MHz
Connectivity FIFO, I²C, SCI, SPI, USB
Peripherals LVD, POR, PWM, WDT
Number of I/O 46
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 12K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x12b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Base Product Number MC9S08
RoHS Status RoHS non-compliant
REACH Status Vendor Undefined
ECCN 3A991
HTSUS 8542.31.0001
Other Part Number 2156-MC9S08JE128CLK-954
Standard Package 1
Win Source Part Number 1322527-MC9S08JE128CLK
Ultra Librarian 3D Model Ultra Librarian MC9S08JE128CLK CAD Model

Description

The NXP MC9S08JE128CLK is a versatile and powerful 8-bit microcontroller that is part of the MC9S08 series, designed to cater to a wide range of embedded applications. This microcontroller combines high-performance data processing capabilities with a rich set of features that enable efficient and reliable operation for industrial, consumer, and automotive applications.

Key Features:

  • Core: The MC9S08JE128CLK is built around the HCS08 core, which operates at a maximum frequency of 40 MHz, providing the agility needed for responsive operations in complex tasks.
  • Memory: It boasts 128KB of on-chip flash memory, ensuring ample space for application code, and 8KB of RAM for efficient data handling and processing.
  • Digital and Analog Peripherals: The device includes a variety of peripherals such as multiple 16-bit timers, an 8-channel 12-bit analog-to-digital converter (ADC), and a 2-channel 12-bit digital-to-analog converter (DAC), enhancing its capability to interact with various digital and analog components.
  • Communication Interfaces: With integrated serial communication interfaces, including I2C, SPI, and SCI, the MC9S08JE128CLK facilitates easy data exchange with other devices, sensors, and actuators.
  • Supply Voltage and Power Efficiency: It operates within a supply voltage range of 2.7V to 5.5V, making it suitable for battery-operated devices. The microcontroller also features several power-saving modes to optimize energy consumption.
  • Package: The microcontroller comes in an 80-pin LQFP (low-profile quad flat package), which is ideal for space-constrained applications while still providing enough pins for extensive functionality.
  • Temperature Range: It is designed to work within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under harsh conditions.

Applications:

The MC9S08JE128CLK is suitable for a wide array of applications due to its robust feature set. It is commonly used in home automation systems, industrial control systems, automotive electronics, sensor management, and other embedded systems that require a compact, efficient, and high-performing microcontroller.

Development Support:

NXP provides comprehensive development support for the MC9S08JE128CLK with software libraries, development tools, and reference designs to accelerate the development process and reduce time to market for products utilizing this microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess