EN
  • EN
  • DE

MC9S08DZ128MLH

Part No MC9S08DZ128MLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 64LQFP / S08 S08 Microcontroller IC 8-Bit 40MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 53
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number MC9S08
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-13671,935324224557,MC9S08DZ128MLH-ND
Standard Package 160
Win Source Part Number 1322694-MC9S08DZ128MLH
Ultra Librarian 3D Model Ultra Librarian MC9S08DZ128MLH CAD Model

Description

Product Overview: NXP MC9S08DZ128MLH Microcontroller

The NXP MC9S08DZ128MLH is a robust 8-bit microcontroller that offers an optimal blend of performance, power efficiency, and peripheral set tailored for a wide range of applications. This microcontroller is a part of NXP's S08D family, which is well-suited for automotive and industrial applications due to its reliability and durability under harsh conditions.

Key Features

  • CPU: The MC9S08DZ128MLH is built around the HCS08 central processing unit, which operates at speeds of up to 40 MHz, delivering the computational power needed for complex tasks without compromising on power consumption.
  • Flash Memory: It comes equipped with 128 KB of on-chip flash memory, providing ample space for application code and data storage, while ensuring high reliability and fast access times.
  • RAM: The device includes 8 KB of Random Access Memory (RAM), supporting efficient data handling and multitasking capabilities.
  • Rich Peripherals: An array of peripherals enhances the functionality of the MC9S08DZ128MLH, including multiple serial communication interfaces (SCI, SPI, I2C), an 8-channel 10-bit Analog-to-Digital Converter (ADC), and a 2-channel 12-bit Digital-to-Analog Converter (DAC). These features enable easy interfacing with sensors, actuators, and other external components.
  • Timers: Integrated timers, such as an 8-channel timer/pulse-width modulator (TPM) module, provide precise timing control for various applications.
  • Robust Design: The device is designed to operate within the extended temperature range of -40°C to +105°C, making it suitable for harsh environmental conditions often encountered in automotive and industrial settings.
  • Development Support: NXP offers comprehensive development support for the MC9S08DZ128MLH, including software libraries, development boards, and an integrated development environment (IDE), simplifying the design process and reducing time to market.

Applications

The MC9S08DZ128MLH is versatile and can be used in a variety of applications, such as automotive control systems, industrial automation, sensor management, and consumer electronics. Its robust feature set ensures that designers can implement complex control algorithms and communication protocols, making it an ideal choice for sophisticated and reliable embedded systems.

Overall, the NXP MC9S08DZ128MLH microcontroller is a powerful solution for designers looking for a balance between performance, power efficiency, and advanced features in their embedded applications.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7122 $59.3952
38+ $3.0457 $115.7366
59+ $2.9510 $174.1090
81+ $2.8552 $231.2712
105+ $2.7605 $289.8525
140+ $2.4752 $346.5280
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess