EN
  • EN
  • DE

MC9S08AC96MFUE

Part No MC9S08AC96MFUE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MC9S08AC128 8-Bit Microcontroller Data Sheet | IC MCU 8BIT 96KB FLASH 64QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor S08
Data Bus Width 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 54
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
Date RAM Size 6K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 64-QFP
Supplier Device Package 64-QFP (14x14)
Family Part Number MC9S08AC96
Manufacturer Pack Quantity 84
MSL Level 3 (168 Hours)
Win Source Part Number 1220455-MC9S08AC96MFUE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S08AC96MFUE CAD Model

Description

The NXP MC9S08AC96MFUE is a versatile and powerful microcontroller designed to cater to a wide range of embedded applications. This 8-bit microcontroller is based on the HCS08 core and operates at a maximum frequency of 40 MHz. It comes equipped with 96KB of flash memory and 4KB of RAM, providing ample space for complex programs and data storage.

Key Features:

  • Core: HCS08 8-bit CPU core
  • Frequency: Up to 40 MHz
  • Flash Memory: 96KB
  • RAM: 4KB
  • EEPROM: 256 Bytes
  • Timers: Multiple flex timers, including a 2-channel timer/pulse-width modulator (TPM)
  • Communication Interfaces: I²C, SPI, and SCI serial communication modules
  • Analog to Digital Converter: 10-bit ADC with multiple channels
  • Supply Voltage: 2.7V to 5.5V
  • Package: 64-QFP

The MC9S08AC96MFUE is designed with robustness in mind, featuring a wide operating voltage range of 2.7V to 5.5V, which makes it suitable for battery-operated and portable devices. Its rich set of peripherals includes multiple timers, a 10-bit analog-to-digital converter (ADC) with multiple channels, and several serial communication interfaces such as I²C, SPI, and SCI, which enable easy integration with other components and systems.

Security and reliability are also a focus for this microcontroller, as it includes features like a watchdog timer and a clock monitor. These features help to ensure that the system remains functional and can recover from unexpected situations. The EEPROM with 256 bytes of space allows for non-volatile storage of critical data.

The 64-QFP (Quad Flat Package) ensures a compact footprint, making it an excellent choice for space-constrained applications. Whether it's automotive, industrial control, consumer electronics, or medical devices, the NXP MC9S08AC96MFUE microcontroller provides a scalable and cost-effective solution for a multitude of embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess