EN
  • EN
  • DE

MC9S08AC48CFUE

Part No MC9S08AC48CFUE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 48KB FLASH 64QFP / S08 S08 Microcontroller IC 8-Bit 40MHz 48KB (48K x 8) FLASH 64-QFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-QFP
Supplier Device Package 64-QFP (14x14)
Base Product Number MC9S08
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935325409557,568-13736-ND,MC9S08AC48CFUE-ND,568-13736,2156-MC9S08AC48CFUE,2832-MC9S08AC48CFUE,NXPNXPMC9S08AC48CFUE
Standard Package 420
Win Source Part Number 1322504-MC9S08AC48CFUE
Ultra Librarian 3D Model Ultra Librarian MC9S08AC48CFUE CAD Model

Description

NXP MC9S08AC48CFUE Microcontroller

The NXP MC9S08AC48CFUE is a highly integrated and versatile 8-bit microcontroller designed to cater to a wide range of applications requiring efficient and reliable control operations. This powerful MCU is part of the S08 family, which is renowned for its robust architecture, enhanced performance, and low-power consumption, making it an ideal choice for industrial, automotive, and consumer electronics.

Key Features

  • Core: The device is built around the HCS08 core, which operates at a maximum frequency of 40 MHz, offering quick and responsive processing capabilities for time-sensitive tasks.
  • Flash Memory: It comes equipped with 48KB of on-chip flash memory, providing ample space for application code storage and promoting flexibility in software development and updates.
  • RAM: With 2KB of Random Access Memory (RAM), the microcontroller can handle complex operations and data-intensive tasks without compromising performance.
  • Input/Output: The MC9S08AC48CFUE features a rich set of I/O options including multiple general-purpose input/output (GPIO) pins that allow for versatile interface with external peripherals and sensors.
  • Timers: A variety of timing and control modules, including an 8-channel, 16-bit timer, and a 2-channel, 16-bit timer, provide precision timing for a range of tasks such as pulse width modulation (PWM) and event counting.
  • Analog-to-Digital Converter: An integrated 10-bit ADC with multiple channels enables the microcontroller to convert analog signals into digital data for processing, suitable for sensor interfacing and data acquisition applications.
  • Communication Interfaces: The device supports multiple communication protocols including I²C, SPI, and SCI, allowing for seamless communication with other microcontrollers, computers, and networked devices.
  • Operating Voltage: It operates within a voltage range of 1.8V to 3.6V, ensuring energy efficiency and compatibility with low-power circuits.
  • Package: The MCU is available in a 64-QFN package, which is compact and suitable for space-constrained applications.

Applications

The MC9S08AC48CFUE is an adaptable microcontroller that can be employed in a variety of applications such as automotive control systems, home automation, industrial control, medical devices, and consumer electronics. Its robust feature set supports complex algorithms and control processes, while its low-power operation makes it an excellent choice for battery-operated devices.

Overall, the NXP MC9S08AC48CFUE microcontroller is a reliable and cost-effective solution that delivers high performance, extensive integration, and the flexibility required for today's demanding electronic applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess