EN
  • EN
  • DE

MC9S08AC32CFJE

Part No MC9S08AC32CFJE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor S08
Data Bus Width 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 22
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Date RAM Size 2K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 6x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Family Part Number MC9S08AC32
Manufacturer Pack Quantity 1,250
MSL Level 3 (168 Hours)
Win Source Part Number 754763-MC9S08AC32CFJE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S08AC32CFJE CAD Model

Description

NXP MC9S08AC32CFJE Microcontroller

The NXP MC9S08AC32CFJE is a versatile and powerful microcontroller that serves as an integral component for a wide range of electronic applications. This 8-bit microcontroller is part of the MC9S08 series, which is well-regarded for its high performance, reliability, and efficiency. The device is designed to cater to the needs of complex and demanding applications across various industries including automotive, industrial control, consumer electronics, and more.

The MC9S08AC32CFJE is built around the HCS08 central processing unit (CPU), which operates at a maximum frequency of 40 MHz. This microcontroller comes with a substantial 32KB of on-chip flash memory, which provides ample space for application code. Additionally, it boasts 2KB of RAM, enabling smooth operation and data handling for intricate tasks.

One of the standout features of the MC9S08AC32CFJE is its rich set of peripherals. It includes an 8-channel, 10-bit Analog-to-Digital Converter (ADC) that allows for precise measurement of analog signals. This is particularly useful in sensor-based systems where accurate data acquisition is crucial. The microcontroller also offers multiple communication interfaces, including an SPI (Serial Peripheral Interface), an I2C (Inter-Integrated Circuit) bus, and two SCI (Serial Communication Interface) modules, making it highly adaptable for various communication requirements.

For timing and control, the MC9S08AC32CFJE is equipped with an 8-channel Timer/PWM (Pulse Width Modulation) module, which is beneficial for tasks requiring precise timing, such as motor control or waveform generation. Additionally, it features a Real-Time Interrupt (RTI) and a COP (Computer Operating Properly) watchdog system, enhancing the reliability and safety of the applications it powers.

The microcontroller is housed in a 32-pin LQFP (Low Profile Quad Flat Package) that ensures a compact footprint while still providing sufficient I/O (Input/Output) lines for interfacing with other components. The device operates within an industrial temperature range of -40°C to +85°C, ensuring stable performance even in harsh environments.

Overall, the NXP MC9S08AC32CFJE microcontroller is an excellent choice for designers who require a mix of computational power, memory capacity, and peripheral versatility, all within a robust and energy-efficient package.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7635 $54.1080
19+ $5.5496 $105.4424
28+ $5.3761 $150.5308
39+ $5.2027 $202.9053
50+ $5.0293 $251.4650
67+ $4.5090 $302.1030
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess