EN
  • EN
  • DE

MC9S08AC128MFGE

Part No MC9S08AC128MFGE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 44LQFP / S08 series Microcontroller IC 8-Bit 40MHz 128KB (128K x 8) FLASH 44-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 38
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 44-LQFP
Supplier Device Package 44-LQFP (10x10)
Base Product Number MC9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935324248557
Standard Package 800
Win Source Part Number 1017789-MC9S08AC128MFGE
Ultra Librarian 3D Model Ultra Librarian MC9S08AC128MFGE CAD Model

Description

The MC9S08AC128MFGE is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed to cater to a wide range of applications that require sophisticated control and connectivity features. This MCU is part of the S08 family and is built on NXP's HCS08 core architecture, which provides a balance of speed and power efficiency.

Key Features

  • Core: The device features a 8-bit HCS08 central processing unit (CPU) that can run at a maximum frequency of 40 MHz, offering robust processing capabilities for complex tasks.
  • Memory: It comes with 128 KB of on-chip flash memory, which is ideal for storing application code, and 8 KB of RAM for efficient data manipulation.
  • Advanced Integration: The MCU includes a variety of peripherals such as multiple channel 16-bit timers, real-time counter (RTC), serial communications interfaces (SCI), serial peripheral interface (SPI), and an inter-integrated circuit (I2C) bus interface, enhancing its versatility in system design.
  • Analog Features: It is equipped with an analog-to-digital converter (ADC) providing up to 16 channels with 10-bit resolution, enabling precise sensor data acquisition and analog signal processing.
  • Power Efficiency: The device offers multiple power-saving modes, including stop and wait modes, which help to minimize power consumption in various application states.
  • Packaging: The MC9S08AC128MFGE is available in an 80-QFP (Quad Flat Package) which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications.

Applications

With its rich set of features, the MC9S08AC128MFGE MCU is ideal for a range of applications, including but not limited to industrial control systems, automotive electronics, consumer electronics, and medical devices. Its robust processing capabilities and connectivity options make it a go-to choice for designers looking for a reliable and versatile microcontroller solution.

Additional Information

For detailed technical specifications, application notes, and support resources, interested parties should consult the datasheet and product documentation available on the NXP Semiconductors website. Engineers and developers can also take advantage of development tools and software provided by NXP to accelerate the design and deployment of systems using the MC9S08AC128MFGE microcontroller.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess