The EL816S(D) is a single channel solid state relay (SSR) optocoupler. This device consists of an infrared emitting diode optically coupled to a phototransistor. It is designed for applications requiring electrical isolation between input and output circuits, such as in industrial control systems and telecommunications equipment.
Applications:
- Industrial control systems
- Telecommunications equipment
- Programmable logic controllers (PLCs)
- Solid-state relays
- Motor control
Features:
- High isolation voltage
- Compact package
- Low input current
- High output current
- Fast switching speed
- RoHS compliant
Benefits:
- Provides electrical isolation between input and output circuits, protecting sensitive circuits from high voltages.
- Saves space on printed circuit boards due to its small size.
- Reduces power consumption.
- Capable of driving a wide range of loads.
- Enables fast and efficient switching.
- Environmentally friendly due to RoHS compliance.
Detailed Specifications:
- Isolation Voltage: 5000 Vrms (consult datasheet for exact value)
- Forward Current (IF): Typically 50mA (consult datasheet for max rating)
- Collector-Emitter Voltage (VCEO): Consult datasheet
- Operating Temperature Range: -30°C to +100°C (consult datasheet)
- Package Type: DIP-4
The EL816S(D) is a versatile optocoupler suitable for a wide range of applications requiring electrical isolation. Its compact size, high isolation voltage, and fast switching speed make it an ideal choice for modern circuit designs. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines. The 'D' suffix likely designates a particular binning or feature set within the EL816S family; consult the datasheet for specifics.