EN
  • EN
  • DE

MC9RS08KB12CWJ

Part No MC9RS08KB12CWJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU Block Diagram | IC MCU 8BIT 12KB FLASH 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Core Processor RS08
Data Bus Width 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 18
Program Memory Size 12KB (12K x 8)
Program Memory Type FLASH
Date RAM Size 254 x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number MC9RS08KB12
Manufacturer Pack Quantity 38
MSL Level 3 (168 Hours)
Win Source Part Number 1220439-MC9RS08KB12CWJ
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9RS08KB12CWJ CAD Model

Description

NXP MC9RS08KB12CWJ Microcontroller Overview

The NXP MC9RS08KB12CWJ microcontroller is a highly integrated, robust microcontroller designed for a wide range of applications requiring efficient power management and reliable performance. This device is part of NXP's RS08 family, which is known for its low-power consumption and high functionality in compact packages. It is particularly suitable for industrial, automotive, and consumer electronics that demand small form factors and low power usage without compromising on processing capabilities.

At the heart of the MC9RS08KB12CWJ lies an RS08 core, which operates at a maximum frequency of 20 MHz. The microcontroller comes with 12 KB of flash memory and 256 Bytes of RAM, providing ample space for program storage and efficient data handling. The device's flash memory also supports up to 100,000 write/erase cycles, ensuring longevity and reliability for applications that require frequent updates to the firmware.

The microcontroller's architecture is designed for optimal power efficiency, featuring a range of power-saving modes that enable the device to operate in various low-power conditions without sacrificing performance. This makes it an ideal choice for battery-powered devices and energy-sensitive applications.

Connectivity and interfacing are well catered for, with the MC9RS08KB12CWJ offering a range of peripherals. It includes an 8-channel 10-bit Analog-to-Digital Converter (ADC), which allows for precise sensor readings and analog signal processing. For communication, it is equipped with a Serial Communications Interface (SCI), enabling easy integration with other components in a system and facilitating serial data exchange.

The NXP MC9RS08KB12CWJ also provides enhanced safety features such as a Low-Voltage Detection system and an Internal Clock Source (ICS), ensuring stable operation under varying power conditions and reducing the need for external components. The device is available in a 20-pin SOIC package, making it convenient for space-constrained applications.

Overall, the NXP MC9RS08KB12CWJ microcontroller is a compact, power-efficient solution that does not compromise on features or performance, making it an excellent choice for designers looking to create sophisticated yet power-conscious products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
Lowest to $3.1721

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0437 $64.3496
18+ $6.6001 $118.8018
28+ $6.3938 $179.0264
38+ $6.1875 $235.1250
49+ $5.9813 $293.0837
65+ $5.3624 $348.5560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 645 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess