EN
  • EN
  • DE
  • IT

LPC1114FHN33/333,5

Part No LPC1114FHN33/333,5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 56KB FLASH 32HVQFN / ARM® Cortex®-M0 LPC1100XL Microcontroller IC 32-Bit Single-Core 50MHz 56KB (56K x 8) FLASH 32-HVQFN (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 28
Program Memory Size 56KB (56K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 32-VQFN Exposed Pad
Supplier Device Package 32-HVQFN (7x7)
Base Product Number LPC1114
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935297257551,568-8567
Standard Package 260
Win Source Part Number 1320923-LPC1114FHN33/333,5
Ultra Librarian 3D Model Ultra Librarian LPC1114FHN33/333,5 CAD Model

Description

NXP LPC1114FHN33/333,5 Microcontroller

The NXP LPC1114FHN33/333,5 is a highly capable microcontroller that belongs to the LPC1100 series, designed to offer a perfect blend of power efficiency, performance, and cost-effectiveness. It is built around a 32-bit ARM Cortex-M0 processor, which is the smallest, lowest power and most energy-efficient ARM processor available, making it an ideal choice for budget-constrained applications requiring significant control processing capabilities.

This microcontroller operates at a maximum frequency of 50 MHz, providing the computational power necessary for complex algorithms and control systems. With 32KB of on-chip flash memory and 8KB of SRAM, it offers sufficient space for storing firmware and handling data operations. The LPC1114FHN33/333,5 comes in a compact 33-pin HVQFN package, which is suitable for space-constrained embedded applications.

Key features of the LPC1114FHN33/333,5 include:

  • ARM Cortex-M0 processor core: Offers efficient 32-bit performance, ideal for simple and sophisticated applications alike.
  • Flash memory: 32KB of internal flash and 8KB SRAM provide ample storage for code and data.
  • Digital peripherals: Includes up to 28 General Purpose I/O (GPIO) pins, multiple timers, and a 10-bit ADC with 8 channels, enabling versatile control and sensing capabilities.
  • Serial interfaces: Equipped with UART, I2C, and SPI for communication with peripherals and other microcontrollers.
  • Power efficiency: The device is designed for low power consumption, with an integrated Power-On Reset (POR) and Brown-Out Detect (BOD) to ensure reliable operation under variable power conditions.
  • In-system programming and in-application programming (ISP/IAP): Facilitates easy firmware updates, enhancing product lifecycle and adaptability.

The LPC1114FHN33/333,5 also supports a wide range of power supply voltages from 2.0V to 3.6V, which, combined with its power profiles, allows for optimized power consumption in various modes such as sleep, deep-sleep, and deep power-down modes. This makes it well-suited for battery-powered and portable applications where energy efficiency is crucial.

Whether you're developing consumer electronics, IoT devices, or industrial control systems, the NXP LPC1114FHN33/333,5 provides a robust platform for your embedded solutions, delivering the performance needed to drive innovation in today's fast-paced technology landscape.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess