EN
  • EN
  • DE

MC9RS08KA4CTGR

Part No MC9RS08KA4CTGR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Core Processor RS08
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 14
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Data RAM Size 126 x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 1074255-MC9RS08KA4CTGR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MC9RS08KA4CTGR CAD Model

Description

The NXP MC9RS08KA4CTGR microcontroller is a highly efficient, 8-bit MCU designed for low-power, space-constrained applications. This integrated circuit is part of NXP's RS08 family, which is known for its robust architecture, ease of use, and cost-effectiveness, making it an ideal choice for a wide range of industrial, consumer, and automotive applications.

Key Features:

  • Core: RS08 central processing unit, capable of reaching up to 20 MHz clock speeds, ensuring swift processing of tasks and operations.
  • Memory: The device comes equipped with 4KB of on-chip flash memory, providing ample space for program storage, and 256 bytes of RAM for efficient data handling.
  • I/O Ports: It features multiple general-purpose input/output (GPIO) pins that allow for versatile interfacing with other components and peripherals.
  • Analog-to-Digital Converter: An integrated 10-bit ADC allows the microcontroller to process analog signals, making it suitable for sensor interfacing and data acquisition tasks.
  • Power Efficiency: The MC9RS08KA4CTGR operates at a low voltage range from 1.8V to 3.6V, optimizing power consumption for battery-powered devices.
  • Temperature Range: It can reliably operate within an industrial temperature range of -40°C to +85°C, ensuring stability across various environmental conditions.
  • Packaging: Offered in a compact 16-pin TSSOP package, this microcontroller is designed for space-saving on PCBs without compromising performance.

Applications:

The versatility of the NXP MC9RS08KA4CTGR makes it suitable for a diverse set of applications, including but not limited to:

  • Smart sensors and monitoring systems
  • Home and building automation
  • Portable medical devices
  • Consumer electronics
  • Automotive control systems

With its robust feature set and compact design, the NXP MC9RS08KA4CTGR microcontroller is a reliable choice for developers looking to create sophisticated and power-efficient products in a competitive market.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8789 $65.7615
75+ $1.5417 $115.6275
120+ $1.4936 $179.2320
160+ $1.4454 $231.2640
210+ $1.3971 $293.3910
280+ $1.2526 $350.7280
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,200 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess